EN
  • EN
  • DE

SWAF05

Part No SWAF05
Manufacturer Seoul Semiconductor
Catalog Optics - LEDs - Light Pipes
Description Side view LED (unit: pcs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Color White
Forward Current 20 mA
Forward Voltage 3.5 V
Illumination Color White
Lens Style Rectangular
Max Operating Temperature 85 °C
Min Operating Temperature -30 °C
Number of LEDs 1
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Viewing Angle 120 °
Win Source Part Number 1180815-SWAF05
Categories Optics - LEDs - Light Pipes
Manufacturer Seoul Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SWAF05 CAD Model

Description

The Seoul Semiconductor LED is a high-quality lighting solution for a variety of applications.

  • Forward Voltage: 3.5V
  • Forward Current: 20mA
  • Viewing Angle: 120 degrees
  • Lens Style: Rectangular
  • RoHS Compliant: Yes
  • Temperature Range: -30 to 85 degrees Celsius

You May Also Be Interested in

Rohm Semiconductor
LED GRN/YELLOW DIFFUSED 1315 SMD / Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)
Lowest to $0.6358
Rohm Semiconductor
LED YELLOW CLEAR 1006 SMD / Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Lowest to $0.0961
Rohm Semiconductor
LED Uni-Color Green 563nm 2-Pin T-1 Bulk
Need more? Email Us
Bivar Inc.
LED YELLOW CLEAR 0603 SMD / Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Need more? Email Us
Visual Communications Company - VCC
LENS GREEN FRESNEL RING SNAP IN / Lens Cap Green Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Bivar Inc.
LED RED CLEAR 0402 SMD / Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Need more? Email Us
Rohm Semiconductor
LED Uni-Color Red 2-Pin T-1 T/R
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3442
Rohm Semiconductor
LED GREEN DIFFUSED 0603 SMD / Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Lowest to $0.0755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 434 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess