EN
  • EN
  • DE

SWAF07

Part No SWAF07
Manufacturer Seoul Semiconductor
Catalog Electronic Wholesale
Description WHITE SIDE VIEW LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Seoul Semiconductor
Win Source Part Number 1262735-SWAF07
Manufacturer Homepage www.seoulsemicon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWAF07 CAD Model

Description

The SWAF07 is a White LED manufactured by Seoul Semiconductor. It is designed for various lighting applications requiring a bright, efficient, and compact light source. Seoul Semiconductor is known for its innovative LED technology and high-quality products, and the SWAF07 is no exception. Its small size and high performance make it a versatile component for diverse applications.

Applications:

  • Mobile phone flashlights
  • LCD Backlighting
  • Automotive lighting (e.g., dashboard indicators)
  • General Illumination
  • Portable lighting devices (e.g., keychains, small flashlights)

Features:

  • High Brightness: Provides a significant amount of light output for its size.
  • Compact Size: Small form factor allows for integration into space-constrained designs.
  • Long Lifespan: LEDs generally have a much longer lifespan compared to traditional light sources.
  • Low Power Consumption: Energy-efficient operation reduces power requirements and extends battery life in portable devices.
  • Instant On: LEDs turn on instantly without any warm-up time.

Benefits:

  • Improved visibility in low-light conditions: Bright light output enhances visibility.
  • Reduced product size: Compact dimensions enable smaller and more portable designs.
  • Lower maintenance costs: Long lifespan minimizes the need for frequent replacements.
  • Energy savings: Efficient operation reduces power consumption and lowers operating costs.
  • Enhanced user experience: Instant-on functionality provides immediate illumination.

Additional Details:

The SWAF07 requires a current-limiting resistor to prevent damage from excessive current flow. The specific value of the resistor depends on the forward voltage and desired current. The LED is typically surface mounted. Its spectral characteristics determine the color and quality of the emitted light. Proper thermal management is also important to ensure optimal performance and longevity of the LED.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess