EN
  • EN
  • DE

SGM2007-2.5XN5/TR

Part No SGM2007-2.5XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description Low Power, Low Dropout, 300mA, RF - Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320086-SGM2007-2.5XN5/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2007-2.5XN5/TR CAD Model

Description

The SGM2007-2.5XN5/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp, providing a stable 2.5V output. The component is packaged in an ultra-small XN5 package, ideal for compact designs. The “/TR” suffix indicates that it is supplied in tape and reel packaging, suitable for automated assembly lines. This regulator is designed for battery-powered and portable applications that require a stable and efficient 2.5V supply.

Applications:

  • Wearable Devices: Power management in smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) Devices: Providing regulated power for sensors, microcontrollers, and communication modules.
  • Portable Medical Equipment: Supplying stable voltage for medical monitoring devices.
  • Handheld Gaming Consoles: Powering various components in portable gaming systems.
  • Low-Power Microcontrollers: Providing a clean and stable 2.5V supply for microcontrollers.
  • Sensor Modules: Regulating voltage for accurate sensor readings in various applications.

Features:

  • Fixed 2.5V Output: Provides a precise and stable 2.5V output voltage.
  • Low Dropout Voltage: Ensures efficient operation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and connected devices from excessive current draw.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Thermal Shutdown Protection: Disables the regulator when overheating to prevent damage.
  • XN5 Package: Ultra-small package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable applications.
  • Stable and Reliable Power: Ensures consistent performance of powered devices with a stable 2.5V supply.
  • Protection Against Faults: Over-current, short-circuit, and thermal shutdown features enhance system reliability.
  • Compact Design: The XN5 package enables miniaturization of electronic devices.
  • Automated Assembly: Tape and reel packaging facilitates efficient automated assembly processes.

Additional Details:

The SGM2007-2.5XN5/TR operates with an input voltage range typically from 2.7V to 5.5V. The low dropout voltage characteristic ensures stable operation even as the battery voltage decreases. The tape and reel packaging adheres to industry standards for automated placement machines, making it ideal for high-volume manufacturing. It’s a preferred choice for applications demanding efficiency, reliability, and miniaturization in a 2.5V power supply.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess