EN
  • EN
  • DE

SGM2007-2.8XN5

Part No SGM2007-2.8XN5
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320089-SGM2007-2.8XN5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2007-2.8XN5 CAD Model

Description

The SGM2007-2.8XN5 is a low-dropout (LDO) linear regulator from SG Micro Corp, providing a stable 2.8V output voltage. This regulator is designed for portable and battery-powered devices requiring a stable and efficient voltage supply. The XN5 package indicates an ultra-small footprint, making it ideal for space-constrained applications. Its low quiescent current contributes to extended battery life in portable equipment.

Applications:

  • Bluetooth Headsets: Providing a regulated 2.8V supply for Bluetooth chips.
  • Low-Power Display Backlighting: Powering LEDs with a stable voltage.
  • Portable Gaming Devices: Regulating voltage for various components.
  • Wireless Keyboards and Mice: Power management for wireless peripherals.
  • Portable Navigation Systems: Providing a stable voltage for GPS modules.
  • Low-Voltage Microcontrollers: Supplying a reliable 2.8V rail for MCUs.

Features:

  • Fixed 2.8V Output: Provides a precise and stable 2.8V output voltage.
  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and load from excessive current draw.
  • Short-Circuit Protection: Prevents damage from output short circuits.
  • Thermal Shutdown Protection: Disables the regulator to prevent overheating.
  • XN5 Package: Ultra-small footprint for space-saving applications.

Benefits:

  • Extended Battery Life: Low quiescent current prolongs operating time in portable devices.
  • Consistent Performance: Stable 2.8V output ensures reliable operation of connected components.
  • Enhanced Reliability: Built-in protection features prevent damage from fault conditions.
  • Compact Solution: The XN5 package is ideal for miniaturized products.
  • Simplified Design: Fixed output voltage simplifies power supply design.

Additional Details:

The SGM2007-2.8XN5 typically operates with an input voltage ranging from 3.0V to 5.5V. The low dropout voltage characteristic enables efficient operation even as the battery voltage decreases. The ultra-small XN5 package is well-suited for applications with limited board space. It is a good choice for providing a small, efficient, and reliable 2.8V power supply in portable devices.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4401 $59.4135
320+ $0.3615 $115.6800
500+ $0.3500 $175.0000
685+ $0.3384 $231.8040
885+ $0.3269 $289.3065
1,185+ $0.2934 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess