EN
  • EN
  • DE

SGM2019-2.5YC5G/TR

Part No SGM2019-2.5YC5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320126-SGM2019-2.5YC5G/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM2019-2.5YC5G/TR CAD Model

Description

The SGM2019-2.5YC5G/TR is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and precise 2.5V output voltage from an input voltage as low as 3.2V. This regulator is ideal for a wide range of portable and battery-powered applications where efficiency and space are critical.

Applications

  • Mobile Phones: Powering core logic and peripheral devices.
  • Portable Media Players: Providing stable voltage for audio and video processing.
  • Wireless Communication Devices: Regulating voltage for RF transceivers and microcontrollers.
  • Wearable Devices: Ensuring consistent performance in battery-powered wearables.
  • IoT Devices: Powering sensors and low-power microcontrollers.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing battery life.
  • Low Quiescent Current: Consumes very little current when idle, further extending battery life.
  • Stable with Ceramic Capacitors: Ensures stable operation with small, low-ESR ceramic capacitors.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Short-Circuit Protection: Safeguards the regulator and the load from short-circuit conditions.
  • Fixed Output Voltage: Provides a precise and stable 2.5V output.
  • Small Package: Available in a compact package suitable for space-constrained applications (YC5G).

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtime.
  • Stable and Reliable Power Supply: Provides a consistent and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection Against Fault Conditions: Over-current, thermal shutdown, and short-circuit protection enhance system reliability and prevent damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces component count.
  • Compact Footprint: The small package size allows for use in space-constrained applications.

Technical Specifications

The SGM2019-2.5YC5G/TR typically operates with an input voltage range of 3.2V to 5.5V. The output voltage is fixed at 2.5V. The quiescent current is typically a few microamps. The dropout voltage depends on the output current but is generally very low. The device is available in a YC5G package. Refer to the datasheet for complete specifications and performance characteristics.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess