EN
  • EN
  • DE

SGM2019-3.0YC5G/TR

Part No SGM2019-3.0YC5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320135-SGM2019-3.0YC5G/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SGM2019-3.0YC5G/TR CAD Model

Description

The SGM2019-3.0YC5G/TR is a low-power, low-dropout (LDO) linear regulator produced by SG Micro Corp. It is engineered to deliver a stable and precise 3.0V output voltage. It is well-suited for a wide array of portable and battery-operated applications where efficiency and minimal space usage are paramount.

Applications

  • Digital Cameras: Providing stable power for image sensors and processors.
  • Smart Home Devices: Regulating voltage for microcontrollers and communication modules.
  • Portable Gaming Consoles: Ensuring precise voltage for graphics processors and audio systems.
  • Medical Devices: Providing consistent power for sensors and data processing units.
  • Remote Controls: Optimizing battery life for extended use.

Features

  • Low Dropout Voltage: Operates effectively with minimal input-output voltage difference, maximizing battery life.
  • Low Quiescent Current: Consumes minimal current in idle mode, extending battery life.
  • Stable with Ceramic Capacitors: Guarantees stability with small, low-ESR ceramic capacitors.
  • Over-Current Protection: Safeguards the regulator and connected loads from excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Short-Circuit Protection: Protects the regulator and load from short-circuit conditions.
  • Fixed Output Voltage: Delivers a precise and stable 3.0V output.
  • Small Package: Comes in a compact YC5G package, suitable for space-constrained applications.

Benefits

  • Extended Operational Time: Low dropout voltage and quiescent current contribute to prolonged battery runtime.
  • Reliable Power Supply: Maintains a stable and accurate output voltage, ensuring consistent performance of connected devices.
  • Enhanced Device Protection: Integrates protection against over-current, thermal shutdown, and short-circuit conditions, increasing system reliability.
  • Simplified System Design: Provides stable operation with ceramic capacitors, streamlining design and reducing component count.
  • Reduced Device Footprint: The small package size allows integration into compact designs.

Technical Specifications

The SGM2019-3.0YC5G/TR generally functions with an input voltage ranging from approximately 3.7V to 5.5V. It offers a fixed output voltage of 3.0V. The quiescent current is typically very low, measured in microamps. The dropout voltage is also minimized to enhance battery efficiency. It's offered in the YC5G package, optimizing space utilization. Refer to the official datasheet for in-depth specifications and performance characteristics.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess