EN
  • EN
  • DE

SGM2019-5.0YN5G/TR

Part No SGM2019-5.0YN5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320142-SGM2019-5.0YN5G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2019-5.0YN5G/TR CAD Model

Description

The SGM2019-5.0YN5G/TR is a low-power, low-dropout (LDO) voltage regulator manufactured by SG Micro Corp. It is designed to provide a stable and accurate 5.0V output voltage. This LDO regulator is optimized for portable and battery-powered applications where efficiency and space are critical.

Applications

  • Portable Electronics: Powering microcontrollers and peripherals in devices like handheld games.
  • Battery-Powered Systems: Regulating voltage for various components in battery-operated devices.
  • Wireless Communication Devices: Providing a stable power supply for RF modules.
  • Wearable Technology: Supplying power to sensors and processors in smartwatches and fitness trackers.
  • Microcontroller Power: Providing clean and regulated power for microcontrollers.
  • Sensor Power: Regulating voltage for accurate sensor readings.

Features

  • Low Dropout Voltage: Ensures efficient operation even with low input voltages.
  • 300mA Output Current: Capable of supplying power to a wide range of low-power devices.
  • Fixed Output Voltage: 5.0V.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Input Voltage Range: 2.5V to 5.5V.
  • Stable with Ceramic Capacitors: Compatible with low-ESR ceramic output capacitors for stable operation.
  • Over-Current Protection: Protects the regulator from damage due to excessive load current.
  • Over-Temperature Protection: Shuts down the regulator in case of overheating.
  • SOT-23-5 Package: Compact surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Stable Output Voltage: Provides consistent performance for sensitive electronic components.
  • Simplified Design: Requires only a few external components for operation.
  • Compact Size: SOT-23-5 package allows for use in space-constrained applications.
  • Reliable Performance: Over-current and over-temperature protection ensure robust operation.

Additional Details

The SGM2019-5.0YN5G/TR utilizes a CMOS process for low power consumption and high accuracy. The internal protection features ensure safe operation under various fault conditions. It is optimized for use with ceramic capacitors, which provide better performance and reliability compared to other capacitor types. The SOT-23-5 package is an industry standard and easy to handle during PCB assembly. The regulator is typically supplied in tape and reel packaging for automated assembly processes. The operating temperature range is generally -40°C to +85°C, making it suitable for a wide range of environmental conditions. This device is RoHS compliant.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess