EN
  • EN
  • DE

SGM2021-3.3YN3G/TR

Part No SGM2021-3.3YN3G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320151-SGM2021-3.3YN3G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2021-3.3YN3G/TR CAD Model

Description

The SGM2021-3.3YN3G/TR is a low-power, low-dropout (LDO) linear regulator from SG Micro Corp. It is designed to provide a stable and accurate output voltage of 3.3V from a wide input voltage range. This regulator is suitable for various portable and battery-powered applications due to its low quiescent current and small package size.

Applications

  • Portable Electronics: Smartphones, tablets, and other mobile devices.
  • Battery-Powered Equipment: Wireless sensors, remote controls, and handheld instruments.
  • Wearable Devices: Smartwatches, fitness trackers, and health monitoring devices.
  • Microcontroller Power: Powering microcontrollers and other digital logic circuits.
  • RF Applications: Providing stable voltage for RF transceivers and amplifiers.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Stable with Ceramic Capacitors: Provides stable operation with small ceramic output capacitors.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Stable Power Supply: Provides a stable and accurate output voltage for reliable system operation.
  • Protection Against Overload: Over-current and thermal shutdown protection enhances system reliability.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Design: Stable with ceramic capacitors simplifies circuit design and reduces BOM cost.

Additional Details

The SGM2021-3.3YN3G/TR typically operates with an input voltage range of 2.5V to 5.5V. It is crucial to consult the datasheet for the specific operating conditions, including recommended input and output capacitor values. The regulator's dropout voltage is typically a few hundred millivolts at the rated output current. The device includes short circuit current limiting and over temperature protection. The Enable pin allows the regulator to be shut down when not in use, further reducing power consumption. Package type: SOT-23.

You May Also Be Interested in

Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1910 $50.6150
640+ $0.1567 $100.2880
990+ $0.1518 $150.2820
1,365+ $0.1469 $200.5185
1,765+ $0.1420 $250.6300
2,355+ $0.1274 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220,600 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess