EN
  • EN
  • DE

SKY65227-11

Part No SKY65227-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Description WLAN 802.11n Single Band 2.4 GHz MIMO Intera? Front-End Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324838-SKY65227-11
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY65227-11 CAD Model

Description

The SKY65227-11 from Skyworks Solutions Inc. is a highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications. This FEM incorporates a high-performance power amplifier (PA), a low noise amplifier (LNA) with bypass capability, and a transmit/receive (T/R) switch, all within a compact package. It's engineered to enhance the performance, efficiency, and reliability of WLAN systems operating in the 2.4 GHz ISM band.

Applications:

  • Wireless Routers: Provides improved signal strength and range in wireless routers for home and small office environments.
  • Wireless Access Points: Enhances coverage and data throughput in wireless access points deployed in various settings.
  • IoT Devices: Enables reliable 2.4 GHz WLAN connectivity for a wide range of Internet of Things (IoT) devices.
  • Wireless Repeaters/Extenders: Boosts the range and performance of existing wireless networks by acting as a signal repeater.
  • Set-Top Boxes: Facilitates wireless connectivity for streaming media and accessing online content on set-top boxes.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies overall system design.
  • High-Efficiency Power Amplifier: Delivers high output power while minimizing power consumption for improved energy efficiency.
  • Low-Noise Amplifier (LNA): Enhances receiver sensitivity, allowing for better detection of weak signals.
  • LNA Bypass Mode: Offers flexibility in different operating conditions, optimizing performance based on signal strength.
  • 2.4 GHz Operation: Specifically designed and optimized for operation in the 2.4 GHz ISM band.
  • Compact Package: Small form factor allows for integration into space-constrained applications.

Benefits:

  • Extended Range: High output power PA extends the transmission range of wireless devices, improving coverage.
  • Improved Signal Quality: LNA enhances receiver sensitivity, resulting in better signal reception and higher data throughput.
  • Reduced Power Consumption: Optimized design minimizes power consumption, extending battery life for portable devices.
  • Simplified System Design: Integrated module reduces the complexity of WLAN system design and lowers component count.
  • Lower Bill of Materials (BOM) Cost: Integration minimizes the need for external components, reducing overall system cost.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation in various environmental conditions.

Additional Details:

The SKY65227-11 operates within the 2.4 GHz frequency band, supporting IEEE 802.11b/g/n wireless standards. The integrated power amplifier provides high output power while maintaining excellent linearity, ensuring minimal signal distortion. The low noise amplifier significantly improves receiver sensitivity by amplifying weak signals while minimizing noise. The transmit/receive switch allows for efficient antenna sharing between the transmitter and receiver. This module requires a supply voltage of typically 3.3V and features comprehensive ESD protection. The compact QFN package is suitable for automated assembly and provides excellent thermal performance, making it ideal for high-volume production. The SKY65227-11 delivers a high level of integration and performance for 2.4 GHz WLAN applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6727 $50.7813
46+ $2.1930 $100.8780
71+ $2.1245 $150.8395
98+ $2.0560 $201.4880
126+ $1.9874 $250.4124
169+ $1.7818 $301.1242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess