EN
  • EN
  • DE

SGM2035C-3.3YUDN6G/TR

Part No SGM2035C-3.3YUDN6G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320182-SGM2035C-3.3YUDN6G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2035C-3.3YUDN6G/TR CAD Model

Description

The SGM2035C-3.3YUDN6G/TR is a low-dropout (LDO) linear regulator from SG Micro Corp. It is specifically designed to provide a stable 3.3V output, a commonly used voltage in various electronic devices. Its low quiescent current, combined with features such as thermal protection and over-current protection, makes it an excellent choice for portable and battery-powered applications.

Applications

  • Microcontroller Power: Powers various microcontrollers in embedded systems.
  • Wireless Modules: Provides a stable 3.3V supply for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Sensor Power: Used to power different types of sensors in IoT and industrial applications.
  • Portable Instruments: Ideal for handheld test and measurement equipment.
  • Data Acquisition Systems: Provides a regulated voltage for analog-to-digital and digital-to-analog converters.

Features

  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption during light load conditions, extending battery life.
  • Over-Current Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating and potential damage.
  • Small Package: Available in a compact UDN6G package, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current reduces battery drain, increasing the operational time of portable devices.
  • Stable Voltage Supply: Ensures reliable operation of connected devices by providing a consistent 3.3V supply.
  • Overload Protection: Over-current and thermal shutdown features protect the regulator and load from damage due to fault conditions.
  • Compact Design: Small package size allows for integration into densely populated circuit boards.
  • Simplified Integration: Requires minimal external components, simplifying the design process.

Additional Details

The SGM2035C-3.3YUDN6G/TR typically operates with an input voltage range of 3.5V to 5.5V. It is designed to be stable with ceramic output capacitors, which helps reduce overall solution size and cost. The regulator’s compact size and built-in protection mechanisms make it a reliable choice for various applications. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6549 $52.3920
190+ $0.5374 $102.1060
290+ $0.5206 $150.9740
400+ $0.5038 $201.5200
515+ $0.4870 $250.8050
690+ $0.4366 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess