EN
  • EN
  • DE

SGM2036-2.9YUDH4G/TR

Part No SGM2036-2.9YUDH4G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092657-SGM2036-2.9YUDH4G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2036-2.9YUDH4G/TR CAD Model

Description

The SGM2036-2.9YUDH4G/TR is a low-power, low-dropout (LDO) voltage regulator from SG Micro Corp. designed for portable applications requiring a stable and efficient voltage supply. The '2.9' in the part number likely indicates a 2.9V output voltage.

Applications:

  • Portable Devices: Used in smartphones, tablets, and wearables.
  • Battery-Powered Equipment: Ideal for applications requiring low power consumption.
  • Microcontroller Power: Provides stable voltage for microcontrollers.
  • Wireless Modules: Powers RF and Bluetooth modules.
  • Audio Equipment: Supplies power to audio amplifiers and codecs.

Features:

  • Low Dropout Voltage: Ensures stable operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Output Accuracy: Provides a stable and accurate output voltage.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Over-Temperature Protection: Prevents thermal damage to the regulator.

Benefits:

  • Extended Battery Life: Low dropout and quiescent current maximize battery runtime.
  • Stable System Performance: Accurate output voltage ensures reliable operation of powered devices.
  • Improved Reliability: Protection features enhance the robustness of the regulator.
  • Simplified Design: Requires few external components.
  • Compact Size: Allows for use in small form-factor devices.

Technical Specifications:

The SGM2036-2.9YUDH4G/TR typically outputs 2.9V. The input voltage range is typically between 2.5V and 5.5V. The dropout voltage is typically less than 200mV at the maximum rated current. The quiescent current is typically in the microampere range. The device is typically packaged in a small surface-mount package, such as a SOT-23 or similar. The datasheet should be consulted for detailed specifications, including maximum output current, thermal resistance, and ripple rejection performance.

You May Also Be Interested in

Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0318
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1950 $50.7000
625+ $0.1600 $100.0000
970+ $0.1550 $150.3500
1,335+ $0.1500 $200.2500
1,725+ $0.1450 $250.1250
2,310+ $0.1300 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess