The SGM3140BYD10G/TR is a high-efficiency, mono Class-D audio amplifier from SG Micro Corp. It is designed for portable audio applications requiring high output power and low power consumption. This amplifier is suitable for use in devices such as smartphones, tablets, and portable speakers.
Applications
- Smartphones: Integrated into smartphone audio circuits for loudspeaker amplification.
- Tablets: Provides audio amplification for tablet speakers, enhancing multimedia experiences.
- Portable Speakers: Used in battery-powered speakers to deliver high-quality audio with minimal power consumption.
- E-Readers: Amplifies audio for built-in speakers in e-readers, supporting audiobooks and other audio content.
Features
- High Efficiency Class-D Amplifier: Maximizes power efficiency, reducing heat dissipation and extending battery life.
- Low Quiescent Current: Minimizes power consumption when the amplifier is idle.
- Integrated Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
- Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
- Adjustable Gain: Allows for customization of the audio output level.
Benefits
- Extended Battery Life: High efficiency minimizes power consumption, extending the operational time of portable devices.
- Reliable Operation: Integrated protection features prevent damage from common issues.
- Compact Design: Small package size allows for integration into space-constrained applications.
- High-Quality Audio Output: Delivers clear and powerful audio for an enhanced listening experience.
- Simplified System Design: Integrated features reduce the need for external components.
Additional Details
The SGM3140BYD10G/TR operates with a single power supply. The amplifier's Class-D architecture provides high efficiency, minimizing heat generation and extending battery life in portable devices. It incorporates comprehensive protection features, including short-circuit protection and thermal shutdown, ensuring reliable operation under various conditions. The device also features adjustable gain, allowing designers to tailor the audio output level to meet specific application requirements. The compact package size makes it suitable for integration into space-constrained portable devices. The TR suffix indicates that the device is provided in tape and reel packaging for automated assembly.