EN
  • EN
  • DE

SGM4056-6.8YTDB8G/TR

Part No SGM4056-6.8YTDB8G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Description High Input Voltage Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837382-SGM4056-6.8YTDB8G/TR
Ultra Librarian 3D Model Ultra Librarian SGM4056-6.8YTDB8G/TR CAD Model

Description

The SGM4056-6.8YTDB8G/TR is a linear charger designed for single-cell lithium-ion batteries. Manufactured by SG Micro Corp, this charger offers a compact and efficient solution for portable applications, ensuring batteries are charged safely and effectively.

Applications

  • Portable Media Players
  • Low-Power Chargers
  • Wearable Devices
  • Bluetooth Headsets
  • Small Electronics

Features

  • Preset 6.8V Overvoltage Protection
  • Programmable Charge Current: Allows customization based on battery capacity.
  • Constant Current/Constant Voltage (CC/CV) Charging: Provides optimal charging profile for Li-Ion batteries.
  • Thermal Feedback: Regulates charge current to prevent overheating.
  • Automatic Recharge: Automatically restarts charging when the battery voltage drops below a certain threshold.
  • Status Indication: Provides visual indication of charging status.

Benefits

  • Efficient Charging: CC/CV charging algorithm ensures fast and efficient charging of Li-Ion batteries.
  • Safe Charging: Thermal feedback and overvoltage protection prevent damage to the battery and charging circuit.
  • Flexible Design: Programmable charge current allows for use with a variety of battery capacities.
  • Compact Solution: Small package size is ideal for portable applications.
  • User-Friendly: Status indication provides clear information on charging progress.

Additional Details

The SGM4056-6.8YTDB8G/TR operates by providing a constant current (CC) until the battery voltage reaches a predefined level (typically 4.2V for Li-Ion). Once the voltage is reached, the charger switches to constant voltage (CV) mode, maintaining the voltage while the charging current decreases. This process ensures the battery is fully charged without being overcharged. The thermal feedback feature monitors the temperature of the charging circuit and reduces the charge current if the temperature exceeds a safe limit. This protects the battery and charger from overheating. Consult the datasheet for specific details on charge current programming, thermal regulation, and status indication.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4847 $50.8935
255+ $0.3978 $101.4390
390+ $0.3853 $150.2670
540+ $0.3729 $201.3660
695+ $0.3605 $250.5475
930+ $0.3232 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess