EN
  • EN
  • DE

SGM8052XS

Part No SGM8052XS
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 250MHz, Rail-to-Rail Output CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320344-SGM8052XS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM8052XS CAD Model

Description

The SGM8052XS is a rail-to-rail input/output operational amplifier from SG Micro Corp. It's designed for a wide range of applications requiring precision, low power consumption, and the ability to handle signals close to the supply rails. This amplifier is part of SG Micro's series of high-performance op-amps and offers a compelling combination of performance and cost-effectiveness.

Applications:

  • Sensor Signal Conditioning: Amplifying and buffering signals from various sensors (temperature, pressure, light).
  • Portable Instrumentation: Battery-powered devices requiring low power consumption and precision.
  • Active Filtering: Implementing active filters for signal processing and noise reduction.
  • Data Acquisition Systems: Interfacing with ADCs and DACs in data acquisition systems.
  • Audio Amplification: Pre-amplification stages in audio circuits.
  • Voltage Buffers: Providing high input impedance and low output impedance for signal isolation.

Features:

  • Rail-to-Rail Input and Output: Allows the input and output signals to swing close to the supply rails, maximizing dynamic range.
  • Low Input Bias Current: Minimizes errors due to input impedance mismatch.
  • Low Offset Voltage: Ensures accurate amplification of small signals.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages, offering design flexibility.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Package Options: Available in various small package options for space-constrained applications.

Benefits:

  • Improved Signal Accuracy: Rail-to-rail operation and low offset voltage contribute to accurate signal amplification and processing.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified Circuit Design: Rail-to-rail input/output simplifies circuit design by eliminating the need for external components to level-shift signals.
  • Increased Design Flexibility: Wide supply voltage range offers flexibility in selecting power supply options.
  • Reduced Board Space: Small package options allow for compact circuit designs.
  • Cost-Effective Solution: Offers a good balance of performance and cost for a wide range of applications.

The SGM8052XS is a versatile operational amplifier suitable for various applications requiring precision, low power, and rail-to-rail performance. Its robust feature set and compact size make it a popular choice for both new designs and upgrades to existing systems. The device's specifications can be found in the official datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Lowest to $0.3972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4786 $59.8250
295+ $0.3927 $115.8465
460+ $0.3805 $175.0300
630+ $0.3681 $231.9030
815+ $0.3559 $290.0585
1,090+ $0.3190 $347.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess