EN
  • EN
  • DE

BL1117-1.5

Part No BL1117-1.5
Manufacturer SHANGHAI BELLING CO., LTD.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer SHANGHAI BELLING CO., LTD.
Manufacturer Homepage www.belling.com.cn
Win Source Part Number 744865-BL1117-1.5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL1117-1.5 CAD Model

Description

The BL1117-1.5 is a low dropout (LDO) positive voltage regulator produced by SHANGHAI BELLING CO., LTD. This regulator is designed to provide a stable and accurate 1.5V output voltage from a higher input voltage. It is commonly used in a variety of electronic devices to ensure a consistent power supply for sensitive components.

Applications:

  • Microcontroller power supplies: Providing a stable 1.5V supply for microcontrollers and other digital logic devices.
  • Post-regulation for switching regulators: Improving the output ripple and noise performance of switching power supplies.
  • Battery-powered devices: Regulating the voltage from a battery to ensure consistent performance as the battery discharges.
  • Linear regulators for noise-sensitive applications: Providing a clean and stable voltage source in audio equipment, sensors, and RF circuits.
  • Power management in portable devices: Used in devices such as smartphones, tablets, and portable media players.

Features:

  • Low Dropout Voltage: The BL1117-1.5 features a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage.
  • Fixed Output Voltage: Provides a fixed 1.5V output, ensuring a stable power supply.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Incorporates thermal overload protection, shutting down the regulator if it overheats.
  • High Accuracy: Offers high output voltage accuracy, ensuring reliable performance.

Benefits:

  • Stable Power Supply: Provides a stable and accurate 1.5V output, ensuring reliable operation of connected components.
  • Protection Against Damage: Overcurrent and thermal overload protection prevent damage to the regulator and connected circuitry.
  • Efficient Operation: Low dropout voltage allows for efficient operation, especially in battery-powered devices.
  • Easy to Use: Simple design with minimal external components required.
  • Compact Size: Small footprint allows for integration into space-constrained applications.

Additional Details:

The BL1117-1.5 typically requires only a few external components, such as input and output capacitors, for stable operation. The datasheet provides detailed information on recommended capacitor values and layout guidelines. The regulator is available in various surface-mount packages. The operating temperature range is typically from -40°C to +125°C. It is important to consult the datasheet for the specific operating conditions and limitations of the device.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.0191 $106.0382
3+ $43.5031 $130.5093
5+ $42.1436 $210.7180
6+ $40.7842 $244.7052
8+ $39.4248 $315.3984
10+ $35.3465 $353.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess