EN
  • EN
  • DE

BL8506-36CRM

Part No BL8506-36CRM
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819415-BL8506-36CRM
Ultra Librarian 3D Model Ultra Librarian BL8506-36CRM CAD Model

Description

The BL8506-36CRM is a power management integrated circuit (PMIC) from SHANGHAI BELLING CO., LTD. This device is designed to provide efficient power conversion and regulation for a wide range of applications. It integrates several key functionalities to simplify system design and improve overall performance.

Applications:

  • Mobile devices: Smartphones, tablets, and portable media players.
  • Wearable technology: Smartwatches, fitness trackers, and other wearable devices.
  • Power adapters: USB chargers and wall adapters.
  • Industrial control systems: Providing stable power to sensitive electronic components.
  • LED lighting: Powering LED drivers for efficient illumination.

Features:

  • High-efficiency DC-DC conversion: Minimizes power loss and improves energy efficiency.
  • Integrated protection features: Over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and thermal shutdown.
  • Low quiescent current: Reduces standby power consumption.
  • Adjustable output voltage: Allows flexibility in configuring the output voltage to meet specific application requirements.
  • Small form factor: Enables compact designs for space-constrained applications.

Benefits:

  • Extended battery life: High efficiency conversion minimizes power dissipation, resulting in longer battery runtime.
  • Enhanced system reliability: Integrated protection features protect the device and the system from potential damage.
  • Simplified design: Integration of multiple functions reduces the number of external components required.
  • Reduced board space: Small package size enables smaller and more portable products.
  • Improved thermal performance: Efficient power conversion reduces heat generation.

Additional Details:

The BL8506-36CRM typically operates with a wide input voltage range and provides a regulated output voltage. It often includes features like soft-start to limit inrush current, and enable/disable control for power sequencing. The device is designed to maintain stable output voltage under varying load conditions. Detailed specifications such as switching frequency, efficiency curves, and specific protection thresholds can be found in the product datasheet provided by SHANGHAI BELLING CO., LTD.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess