EN
  • EN
  • DE

BL9152-5.0V

Part No BL9152-5.0V
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819448-BL9152-5.0V
Ultra Librarian 3D Model Ultra Librarian BL9152-5.0V CAD Model

Description

The BL9152-5.0V is a voltage regulator manufactured by SHANGHAI BELLING CO., LTD. It is a fixed output voltage regulator that provides a stable 5.0V output. This type of regulator is commonly used to supply power to various electronic components and circuits that require a consistent voltage supply. Although detailed internal specifications are not readily available, typical voltage regulators incorporate internal protection features to safeguard against overcurrent, overvoltage, and thermal overload.

Applications:

  • Microcontroller Power Supply: Provides a stable 5V supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Used to power sensors in data acquisition and control systems.
  • Logic Circuit Power Supply: Supplies power to digital logic circuits and interface components.
  • General-Purpose Power Regulation: Used in various electronic circuits that require a stable 5V power source.

Features:

  • Fixed 5.0V Output Voltage: Provides a stable and precise 5.0V output voltage.
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the regulator and the connected circuit from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator to prevent overheating and damage.
  • Short Circuit Protection: Protects the regulator from damage in case of a short circuit at the output.

Benefits:

  • Stable Voltage Supply: Ensures a consistent and reliable voltage supply for sensitive electronic components.
  • Protection Against Electrical Faults: Built-in protection features prevent damage from overcurrent, overvoltage, and short circuits.
  • Simplified Circuit Design: Easy to integrate into circuits due to its fixed output voltage and protection features.
  • Improved System Reliability: Stable voltage supply and protection features enhance the overall reliability of the electronic system.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation in a wide range of applications.

For precise specifications, such as input voltage range, output current capability, dropout voltage, and thermal resistance, consult the official datasheet from SHANGHAI BELLING CO., LTD.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess