EN
  • EN
  • DE

ULC0511CDN

Part No ULC0511CDN
Manufacturer Shanghai Leiditech Electronic Technology Co., Ltd
Catalog Electronic Wholesale
Description USB 2.0 power and data line
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shanghai Leiditech Electronic Technology Co., Ltd
Win Source Part Number 1277063-ULC0511CDN
Manufacturer Homepage www.leiditech.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ULC0511CDN CAD Model

Description

The ULC0511CDN is a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transient (EFT), and surge events. Manufactured by Shanghai Leiditech Electronic Technology Co., Ltd, this device offers robust protection in a compact package.

Applications

  • Protection of I/O interfaces: USB, HDMI, Ethernet ports.
  • Mobile phones and smartphones.
  • Portable electronics.
  • Set-top boxes.
  • Notebook computers.

Features

  • Low clamping voltage: Provides effective protection against transient threats.
  • Low capacitance: Minimizes signal degradation for high-speed data lines.
  • Small footprint: Allows for space-saving designs in compact applications.
  • ESD protection: Exceeds industry standards for ESD immunity.
  • RoHS compliant: Environmentally friendly construction.

Benefits

  • Enhanced system reliability: Protects against damage from ESD and surge events, extending the lifespan of electronic devices.
  • Improved signal integrity: Low capacitance ensures minimal impact on high-speed data transmission.
  • Reduced board space: Small footprint enables compact and efficient designs.
  • Cost-effective protection: Provides a reliable and affordable solution for transient voltage suppression.

Additional Details

The ULC0511CDN typically features a configuration of multiple TVS diodes within a single package, each designed to protect a specific I/O line. Its key specifications include a low clamping voltage to quickly shunt transient currents away from protected circuits, a low capacitance to maintain signal integrity on high-speed data lines, and a high ESD withstand capability. The device is commonly available in a small surface-mount package, such as a DFN or SOT package, making it easy to integrate into a wide range of electronic devices. Its compact size and robust protection capabilities make it an ideal choice for protecting sensitive electronics from transient voltage events. The specific clamping voltage, capacitance, and other electrical parameters will vary depending on the exact model and manufacturer specifications. Refer to the datasheet for detailed performance characteristics.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,070+ $0.0468 $50.0760
2,605+ $0.0384 $100.0320
4,035+ $0.0372 $150.1020
5,560+ $0.0360 $200.1600
7,185+ $0.0348 $250.0380
9,620+ $0.0312 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204,090 pieces
MOQ: 1070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess