EN
  • EN
  • DE

SMA6J160CA

Part No SMA6J160CA
Manufacturer Shanghai Semitech Semiconductor Co., Ltd
Catalog TVS - Diodes
Description Glass passivated junction
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shanghai Semitech Semiconductor Co., Ltd
Win Source Part Number 1251214-SMA6J160CA
Manufacturer Homepage www.semitech.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA6J160CA CAD Model

Description

The SMA6J160CA is a surface mount Transient Voltage Suppressor (TVS) diode manufactured by Shanghai Semitech Semiconductor Co., Ltd. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). The key difference between the SMA6J160A and SMA6J160CA is that the 'CA' version is a bidirectional TVS, offering protection against both positive and negative voltage transients.

Applications

  • Protection of I/O Interfaces: Safeguarding data lines and communication ports.
  • Power Line Protection: Protecting sensitive circuits connected to power lines.
  • Consumer Electronics: Used in televisions, set-top boxes, and other consumer devices.
  • Industrial Equipment: Protecting industrial control systems and machinery.
  • Telecommunication Systems: Protecting telecom equipment from surges.
  • Automotive Applications: Protecting sensitive automotive electronics.

Features

  • Surface Mount Package: SMA (DO-214AC) package for easy PCB assembly.
  • Bidirectional Configuration: Designed to protect against both positive and negative polarity transients.
  • Peak Pulse Power Dissipation: 600W peak pulse power capability (TP=10/1000μs).
  • Reverse Stand-Off Voltage: 16V reverse stand-off voltage.
  • Low Incremental Surge Resistance: Provides effective clamping of transient voltages.
  • Excellent Clamping Capability: Limits transient voltage to a safe level.
  • Fast Response Time: Typically less than 1.0ps from 0 Volts to BV minimum.
  • Typical IR less than 1μA above 10V: Low leakage current at high voltage levels.
  • High Temperature Soldering Guaranteed: Guaranteed to withstand high-temperature soldering: 260°C/10 seconds at terminals.
  • Plastic Material: UL Flammability Classification Rating 94V-0.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Reliable Surge Protection: Protects electronic circuits from damaging voltage transients, improving reliability and extending product lifespan.
  • Simplified PCB Design: Surface mount package allows for efficient PCB layout and reduces assembly costs.
  • Enhanced System Reliability: Prevents system failures caused by voltage surges, ensuring uninterrupted operation.
  • Cost-Effective Solution: Provides a cost-effective solution for protecting sensitive electronic components.
  • Compliance with Safety Standards: RoHS compliance ensures adherence to environmental regulations.
  • Simplified Circuit Design: The bidirectional nature of the component simplifies circuit design where the polarity of the transient voltage is uncertain.

Additional Details

The SMA6J160CA TVS diode offers robust protection against transient voltage events, regardless of polarity. Its bidirectional configuration makes it ideal for applications where the polarity of the surge is not defined or can be both positive and negative. The diode's fast response time and excellent clamping capability ensure that transient voltages are quickly and effectively suppressed, preventing damage to downstream electronic components. It is crucial to consult the datasheet for precise electrical characteristics, including breakdown voltage, clamping voltage, and peak pulse current, to ensure proper application and optimal circuit protection. The device's small SMA package allows for dense PCB layouts, and its high-temperature soldering capability ensures reliable assembly during manufacturing.

Electrical Characteristics (at TA=25°C unless otherwise noted)

Reverse Working Voltage: 16V

Breakdown Voltage: 17.8 - 20.7 V

Test Current: 1mA

Clamping Voltage: 26.0V

Peak Pulse Current: 23.1A

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess