EN
  • EN
  • DE

PC851

Part No PC851
Manufacturer Sharp Microelectronics
Description High Collector-emitter Voltage Type Photocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 1235796-PC851
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC851 CAD Model

Description

The PC851 is a high-isolation voltage, single-channel solid-state relay (SSR) manufactured by Sharp Microelectronics. This device is designed for a variety of applications requiring electrical isolation between the control circuit and the load circuit. The PC851 incorporates an infrared emitting diode (IRED) on the input side and a phototriac on the output side, enabling efficient and reliable switching of AC loads.

Applications:

  • Industrial control systems: Used for controlling motors, heaters, and other industrial equipment while providing electrical isolation.
  • Security systems: Employed in alarm systems and access control systems for switching high-voltage or high-current loads.
  • Home appliances: Integrated into appliances such as washing machines, refrigerators, and air conditioners for controlling various functions.
  • Lighting control: Utilized in dimming circuits and switching applications for controlling lighting systems.
  • Telecommunications: Used in telecommunication equipment for signal switching and isolation.

Features:

  • High isolation voltage: Offers a high level of electrical isolation between the input and output circuits, enhancing safety and preventing ground loops.
  • Low on-state resistance: Minimizes power dissipation and voltage drop across the relay during operation, improving efficiency.
  • Zero-crossing function: Reduces electromagnetic interference (EMI) by switching the AC load at or near the zero-crossing point of the voltage waveform.
  • Compact package: Available in a small form factor, allowing for space-saving design and easy integration into various applications.
  • High surge current capability: Withstands high surge currents, providing robust performance and protection against transient events.

Benefits:

  • Enhanced safety: Provides electrical isolation, protecting sensitive control circuits from high-voltage or high-current loads.
  • Reliable switching: Solid-state design ensures reliable and long-lasting performance compared to electromechanical relays.
  • Reduced EMI: Zero-crossing function minimizes electromagnetic interference, ensuring compatibility with other electronic devices.
  • Energy efficiency: Low on-state resistance reduces power dissipation, improving overall energy efficiency.
  • Simplified design: Compact package and easy integration simplify the design and implementation process.

Additional Details:

The PC851 typically operates with an input current of a few milliamperes and can switch AC loads of several hundred milliamperes. Its isolation voltage is typically several kilovolts, providing a high degree of protection. The operating temperature range is usually between -30°C and +85°C, making it suitable for a wide range of environmental conditions. The device is available in various package types, including through-hole and surface-mount options.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1703 $50.2385
720+ $0.1397 $100.5840
1,110+ $0.1354 $150.2940
1,530+ $0.1310 $200.4300
1,975+ $0.1266 $250.0350
2,645+ $0.1135 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess