EN
  • EN
  • DE

PQ012FZ5MZPH

Part No PQ012FZ5MZPH
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351353-PQ012FZ5MZPH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ012FZ5MZPH CAD Model

Description

The PQ012FZ5MZPH, manufactured by Sharp Microelectronics, is a low-dropout (LDO) voltage regulator designed to provide a stable 1.2V output. It is part of Sharp's PQ012 series, which are known for their compact size and efficiency. This particular model is engineered for applications requiring a consistent voltage supply, especially in portable and battery-powered devices. The low dropout voltage characteristic makes it well-suited for situations where the input voltage is close to the desired output voltage.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices to regulate voltage for critical components.
  • Microcontroller Power: Provides a stable 1.2V supply for microcontrollers and digital circuits.
  • Memory Devices: Powers memory ICs such as SRAM and DRAM, ensuring stable operation.
  • FPGA Power: Supplies the core voltage for FPGAs, which often require a precise 1.2V supply.
  • Wireless Communication Modules: Used in wireless modules to ensure stable power for RF and baseband circuitry.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltages.
  • High Output Accuracy: Provides a stable and precise 1.2V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator in case of overheating to prevent damage.
  • Compact Package: Small footprint allows for easy integration into space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively regulating.

Benefits

  • Stable Operation: Ensures reliable performance of connected devices by providing a consistent 1.2V supply.
  • Increased Efficiency: Low dropout voltage enhances efficiency, especially in battery-powered systems.
  • Protection from Damage: Overcurrent and thermal shutdown features protect the regulator and the load from potential damage.
  • Easy Integration: Compact package simplifies design and layout in space-constrained applications.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.

Additional Details

The PQ012FZ5MZPH requires a few external components, typically input and output capacitors, for stable operation. The datasheet provides recommendations for the values and types of these capacitors. The regulator has a maximum input voltage rating that should not be exceeded. Heat dissipation should be considered, particularly at higher input voltages and output currents, to prevent thermal shutdown. The operating temperature range is specified in the datasheet and should be taken into account when selecting the regulator for a specific application. The package type is often a small surface-mount package, suitable for automated assembly.

Sharp Microelectronics provides comprehensive datasheets and application notes for the PQ012FZ5MZPH. These documents include detailed electrical characteristics, thermal performance data, and example application circuits. Following the recommendations in the datasheet is crucial for ensuring the regulator's proper operation and reliability in the intended application.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8498 $59.4860
170+ $0.6973 $118.5410
260+ $0.6754 $175.6040
355+ $0.6537 $232.0635
460+ $0.6319 $290.6740
615+ $0.5666 $348.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess