EN
  • EN
  • DE

PQ025EN01ZPH

Part No PQ025EN01ZPH
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Low Voltage Operation,Compact Surface Mount type Low Power-Loss Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351374-PQ025EN01ZPH
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PQ025EN01ZPH CAD Model

Description

The PQ025EN01ZPH is a low-dropout voltage regulator from Sharp Microelectronics designed to provide a stable 2.5V output voltage. It's part of their PQ025EN series, known for efficiency and compact size, making it suitable for various electronic applications. The regulator offers overcurrent and overtemperature protection, enhancing its reliability in demanding conditions.

Applications:

  • Powering Microcontrollers: Commonly used to provide a stable voltage supply for microcontrollers in embedded systems.
  • Battery-Powered Devices: Suitable for battery-powered equipment like portable electronics and wireless devices.
  • Consumer Electronics: Used in a wide range of consumer electronics, including set-top boxes, DVD players, and audio equipment.
  • Industrial Control Systems: Integrated into industrial control systems, providing stable voltage for sensors and other electronic components.
  • Communication Equipment: Employed in communication devices like routers, modems, and network interfaces.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Overtemperature Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Fixed Output Voltage: Provides a stable 2.5V output voltage.
  • Compact Package: Small footprint for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Ensures consistent performance of connected electronic components.
  • Enhanced Reliability: Overcurrent and overtemperature protection enhance the regulator's reliability and lifespan.
  • Efficient Power Conversion: Low dropout voltage enables efficient power conversion and minimizes power loss.
  • Compact Design: Facilitates integration into small form factor devices.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Additional Details:

The PQ025EN01ZPH operates over a specific input voltage range and is designed to handle a certain output current. Consult the datasheet for precise values and application guidelines. It is typically packaged in a small surface-mount package, like a SOT-89 or similar, allowing for easy integration onto PCBs. The device's internal circuitry provides protection against short-circuit conditions and thermal overload, contributing to the overall robustness of the system in which it is employed. Choosing appropriate external components, such as capacitors, is crucial for optimal performance and stability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess