EN
  • EN
  • DE

PQ090RDC1SZF

Part No PQ090RDC1SZF
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351472-PQ090RDC1SZF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ090RDC1SZF CAD Model

Description

The PQ090RDC1SZF is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. It is designed to provide a stable and regulated output voltage even when the input voltage fluctuates or is close to the desired output voltage. This makes it suitable for various electronic devices where a clean and reliable power source is crucial.

Applications

  • Power supplies for microcontrollers: Providing a stable voltage source for sensitive microcontroller circuits.
  • Battery-powered devices: Regulating voltage in devices powered by batteries, ensuring consistent performance as the battery discharges.
  • Consumer electronics: Used in various consumer electronics such as audio equipment, portable devices, and home appliances.
  • Industrial equipment: Implementing a stable power supply in industrial control systems and automation equipment.
  • Networking devices: Maintaining a stable power rail in routers, switches, and other networking hardware.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator to prevent overheating and potential damage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures reliable operation of connected devices by providing a stable voltage.
  • Protection Against Damage: Overcurrent and thermal protection features prevent damage to the regulator and connected circuitry.
  • Extended Battery Life: Low dropout voltage and efficient operation can help extend battery life in portable devices.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Compact Footprint: Small package size allows for use in space-constrained applications.

Additional Details

The PQ090RDC1SZF typically operates with an input voltage range specific to its design, delivering a fixed output voltage (e.g., 0.9V). The exact specifications, including the input voltage range, output current capability, and dropout voltage, are detailed in the manufacturer's datasheet. It's crucial to consult the datasheet for specific electrical characteristics and application guidelines. The regulator is designed for surface mount assembly and is commonly available in a small outline package (SOP). The internal circuitry includes a reference voltage, error amplifier, and pass transistor to maintain a constant output voltage despite variations in input voltage and load current. The thermal shutdown feature typically activates at a junction temperature above a specified threshold, protecting the regulator from damage under high-power conditions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess