EN
  • EN
  • DE

L4937N

Part No L4937N
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 7HEPTAWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V, Tracking
Dropout Voltage-Max 0.4V @ 50mA, 0.6V @ 500mA
Output Current 50mA, 500mA
Operating Supply Current 30mA
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.2V @ 50mA, 0.3V @ 500mA
Mounting Through Hole
Case / Package 7-HEPTAWATT
Win Source Part Number 002253-L4937N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4937N CAD Model

Description

The L4937N from STMicroelectronics is a highly integrated, robust automotive dual multifunction voltage regulator designed to provide a wide range of output voltages suitable for automotive applications. This advanced regulator is specifically tailored to meet the stringent requirements of automotive power supply systems, providing reliable performance in a compact package.

Key Features

  • Output Voltage Accuracy: The L4937N offers precise output voltage regulation, ensuring stable operation for connected devices even under varying conditions.
  • Dual Channel: It features two independent voltage regulators, with the primary channel capable of delivering up to 500mA and the secondary channel up to 100mA. This dual-channel configuration allows for simultaneous powering of multiple devices.
  • Low Dropout Voltage: Designed with low dropout performance, the L4937N maintains regulation even when the input-to-output differential is minimal, improving efficiency.
  • Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and overvoltage protection, safeguarding the electronic components from potential damage.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 125°C, the L4937N is suitable for harsh automotive environments.
  • Adjustable Output: While providing fixed output options, it also allows for adjustable output voltages, giving designers flexibility in their power supply design.

Applications

The L4937N is ideal for various automotive applications, including but not limited to:

  • Power supply for microcontrollers
  • Automotive body control modules
  • Instrument cluster power supply
  • Infotainment systems
  • Power supply for sensors and peripheral devices

Package and Availability

The L4937N is offered in a robust and compact package, ensuring ease of integration into automotive systems. It is available for order through STMicroelectronics and its authorized distributors, with options for bulk and custom orders to meet the specific needs of automotive manufacturers.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3932 $59.1456
20+ $6.0661 $121.3220
30+ $5.8766 $176.2980
41+ $5.6872 $233.1752
53+ $5.4966 $291.3198
71+ $4.9284 $349.9164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess