EN
  • EN
  • DE

PQ1KA903MZHP

Part No PQ1KA903MZHP
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351534-PQ1KA903MZHP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ1KA903MZHP CAD Model

Description

The PQ1KA903MZHP is a fixed 9V output, low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. It's designed to deliver a stable and efficient 9V power supply for various electronic circuits and devices. Key features include built-in overcurrent and overtemperature protection, which safeguard the regulator and connected components from damage in fault conditions. The low dropout voltage characteristic enables efficient operation even when the input voltage is close to the output voltage.

Applications

  • Industrial control systems: Powering sensors, actuators, and controllers in industrial environments.
  • Power adapters: Providing a regulated 9V output for various electronic devices.
  • Audio amplifiers: Powering preamplifiers and other audio circuits requiring a stable 9V supply.
  • Instrumentation: Supplying a regulated voltage for measurement and testing equipment.
  • Communication equipment: Powering circuits in modems, routers, and other communication devices.

Features

  • 9V fixed output voltage: Provides a precisely regulated 9V output without the need for external components.
  • Low dropout voltage: Operates efficiently with a minimal voltage difference between input and output.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Overtemperature protection: Shuts down the regulator to prevent damage from overheating.
  • Compact surface-mount package: Allows for efficient use of board space and easy integration into designs.

Benefits

  • Stable power supply: Ensures a consistent and reliable 9V voltage for sensitive electronic circuits.
  • Improved system reliability: Overcurrent and overtemperature protection prevent damage from faults and overload conditions.
  • Simplified circuit design: Fixed output voltage simplifies design and reduces the number of external components required.
  • Efficient operation: Low dropout voltage minimizes power loss and improves overall system efficiency.
  • Small footprint: Compact package allows for integration into space-constrained applications.

Additional Details

The PQ1KA903MZHP typically accepts input voltages in the range of 9.5V to 16V. Its low dropout voltage characteristic ensures that the regulator can maintain a stable 9V output even when the input voltage drops close to this value. The overcurrent protection limits the output current to a safe level, while the overtemperature protection shuts down the regulator if the junction temperature exceeds a specified threshold. The compact surface-mount package facilitates automated assembly and minimizes board space requirements. The robust protection features ensure reliable operation in a variety of environments. The device is designed for optimal thermal performance, contributing to its long-term reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess