EN
  • EN
  • DE

S21MD8T

Part No S21MD8T
Manufacturer Sharp Microelectronics
Catalog Solid State Relays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Number of Pins 5
RoHS Non-Compliant
Win Source Part Number 1089598-S21MD8T
Categories Solid State Relays
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S21MD8T CAD Model

Description

The S21MD8T is a Phototriac Coupler manufactured by Sharp Microelectronics. This device combines an infrared emitting diode (IRED) and a light activated silicon bilateral switch (Triac) in a single package. It is designed for isolating and controlling AC loads, providing a safe and reliable interface between low-voltage control circuits and high-voltage AC power systems.

Applications

  • Solid-state relays (SSR): As an integral component in SSRs for switching AC loads.
  • AC motor control: Used in controlling small AC motors in appliances and industrial equipment.
  • Lighting control: Enables dimming and switching of AC lighting circuits.
  • Solenoid control: Driving solenoids in various applications, such as valve control and automation.
  • Industrial control systems: Isolating and controlling AC power to various components.

Features

  • High isolation voltage: Provides electrical isolation between the input and output circuits.
  • Zero-crossing detection: Reduces electromagnetic interference (EMI) by switching the Triac at the zero-crossing point of the AC waveform.
  • High blocking voltage: Capable of withstanding high AC voltages in the off state.
  • Low trigger current: Requires a small input current to activate the Triac.
  • Compact package: Saves space on the printed circuit board.

Benefits

  • Safety: Provides electrical isolation for user safety and equipment protection.
  • Reliability: Solid-state design enhances reliability and longevity compared to mechanical relays.
  • Reduced EMI: Zero-crossing detection minimizes electromagnetic interference.
  • Ease of use: Simple interface for controlling AC loads with low-voltage signals.
  • Space saving: Compact package allows for integration into small devices.

Additional Details

The S21MD8T is suitable for applications where isolation between the control circuit and the AC power line is essential. The zero-crossing function helps to reduce electrical noise and extend the life of the connected load. Specific parameters to consider include the forward current of the IRED, the on-state current of the Triac, and the isolation voltage. The device typically comes in a DIP or SMD package. It is RoHS compliant, demonstrating its adherence to environmental standards. The peak off-state voltage and on-state current capabilities should be carefully considered when selecting this device for a particular application.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess