EN
  • EN
  • DE

SGM9128YPMS10G/TR

Part No SGM9128YPMS10G/TR
Manufacturer Shengbang Microelectronics Co, Ltd
Description 4-Channel, 6th-Order Video Filter Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shengbang Microelectronics Co, Ltd
Win Source Part Number 1248632-SGM9128YPMS10G/TR
Manufacturer Homepage www.sg-micro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM9128YPMS10G/TR CAD Model

Description

The SGM9128YPMS10G/TR is a triple video buffer with integrated filters from Shengbang Microelectronics Co., Ltd. It's designed to improve the picture quality in video applications by buffering and filtering the video signals. This device is commonly used in DVD players, set-top boxes, and other video equipment.

Applications

  • DVD Players: Used to buffer and filter video signals for improved picture quality.
  • Set-Top Boxes: Employed in set-top boxes to enhance video output.
  • Video Amplifiers: Used as video amplifiers to boost the signal strength.
  • HDTVs: Utilized in HDTVs for signal conditioning and filtering.
  • Multimedia Devices: Integrated into various multimedia devices to improve video performance.

Features

  • Triple Video Buffer: Contains three independent video buffers in a single package.
  • Integrated Filters: Includes integrated low-pass filters to reduce noise and improve picture quality.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • High Bandwidth: Offers high bandwidth to support high-resolution video signals.
  • Pb-Free Package: Available in a Pb-free package for environmental compliance.

Benefits

  • Improved Picture Quality: Integrated filters reduce noise and enhance video clarity.
  • Enhanced Video Performance: High bandwidth supports high-resolution video signals.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Design: Integrates multiple functions to simplify video system design.
  • Environmentally Friendly: Pb-free package complies with environmental standards.

Additional Details

The SGM9128YPMS10G/TR is typically available in a MSOP-10 package. Its filters are designed to remove high-frequency noise and artifacts from the video signal. The specific filter characteristics (cutoff frequency, roll-off) are detailed in the manufacturer's datasheet. It generally operates from a single 3.3V or 5V supply. Refer to the Shengbang Microelectronics datasheet for full specifications, application notes and specific recommendations related to circuit implementation, filter settings and power supply requirements. The datasheet provides information on the input and output impedance, gain, and distortion characteristics. Ensure proper layout techniques are used to minimize signal interference and optimize performance. It is also important to adhere to recommended operating conditions for optimal performance and reliability.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess