EN
  • EN
  • DE

IRLR6225

Part No IRLR6225
Manufacturer Shenzhen Doingter Semiconductor Co., Ltd.
Catalog Transistors – FETs, MOSFETs – Single
Description N-Channel 20V 90A 87W Surface Mount TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-252
Drain to Source Voltage 20V
Output Capacitance(Coss) 280pF
Current - Continuous Drain(Id) 90A
Operating Temperature - -55℃~+150℃
Gate Threshold Voltage (Vgs(th)) 1.1V
Pd - Power Dissipation 87W
Reverse Transfer Capacitance (Crss@Vds) 195pF
RDS(on) 3.5mΩ@4.5V
Number 1 N-channel
Input Capacitance(Ciss) 2.08nF
Gate Charge(Qg) 25nC@10V
Type N-Channel
Ultra Librarian 3D Model Ultra Librarian IRLR6225 CAD Model

Description

Product Overview

The 023003.5DRT1P is a high-quality electronic component offering exceptional efficiency and reliability. It’s ideal for projects that require precision and durable performance.

Applications

  • Test and Measurement Equipment
  • Signal Processing
  • HVAC Systems
  • LED Technology

Features and Benefits

  • Exceptional Efficiency: Reduces energy waste and maximizes performance.
  • Precision Performance: Provides accurate results for projects demanding high accuracy.
  • Long-lasting Durability: Crafted from premium materials for extended use.
  • Seamless Compatibility: Integrates smoothly into existing systems and frameworks.

Additional Details

Designed with precision and quality in mind, this component is ideal for creating efficient and reliable electronic systems. Its remarkable features make it a valuable asset for any professional development project.

You May Also Be Interested in

Siliconix
MOSFET P-CH 100V 5.6A DPAK
Lowest to $10.1866
Diodes Incorporated
MOSFET BVDSS: 101V~250V POWERDI5
Lowest to $2.9105
Diodes Incorporated
MOSFET P-CH 30V 50A 8DFN
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL MOSFET FOR AUTOMOTI
Lowest to $5.8209
Diodes Incorporated
MOSFET P-CH 40V 50A PWRDI5060-8
Lowest to $0.8732
Diodes Incorporated
MOSFET N-CH 20V 1A X2-DFN1006-3
Lowest to $1.0187
Nexperia USA Inc.
MOSFET P-CH 20V 2.6A TO236AB
Lowest to $7.2762
Infineon Technologies
MOSFET N-CH 75V 42A DPAK
Lowest to $2.0374
Infineon Technologies
MOSFET N-CH 600V 4.4A TO220-3
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6158 $52.3430
200+ $0.5053 $101.0600
310+ $0.4895 $151.7450
425+ $0.4737 $201.3225
550+ $0.4579 $251.8450
735+ $0.4106 $301.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess