EN
  • EN
  • DE

HLK-5M05

Part No HLK-5M05
Manufacturer Shenzhen Hi-Link Electronics Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC-DC DIP,38x23mm AC DC Converters RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package DIP,38x23mm
Quiescent Dissipation 0.1W
Height 18mm
Ripple Noise 50mVp-p
Output Voltage 5V
Output Power 5W
Isolation Voltage(Vrms) 3kV
Voltage - Input(DC) 70V~350V;85VAC~264VAC
Output current (maximum value) 1A
Length 38mm
Output Voltage Accuracy ±0.2%
Width 23mm
Conversion Type AC/DC-DC
Conversion Efficiency 70%
Features Short Circuit Protection;Over Current Protection;Fault self-recovery
Ultra Librarian 3D Model Ultra Librarian HLK-5M05 CAD Model

Description

Description

The 0201N3R0C250LT stands out for its outstanding reliability and efficiency as a multilayer ceramic capacitor. With a capacitance of 3.0pF and a 25V rating, it is engineered for high-frequency circuits where precision is paramount.

Applications

  • High-Frequency Circuits
  • Satellite Communication Systems
  • RF Transceivers
  • Aerospace Electronics
  • Measurement Systems

Features and Benefits

  • ultra-Low ESR: Ensures minimal energy dissipation and high efficiency.
  • Miniature Design: Ideal for compact electronic assemblies.
  • Excellent Frequency Characteristics: Suitable for RF applications requiring stable performance.
  • RoHS Compliance: Environmentally friendly and safe for various applications.

This component is engineered to meet the rigorous demands of high-performance RF and microwave applications, offering exceptional value with its precision and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6098 $52.1960
47+ $2.1414 $100.6458
73+ $2.0745 $151.4385
100+ $2.0076 $200.7600
129+ $1.9407 $250.3503
173+ $1.7399 $301.0027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess