EN
  • EN
  • DE

HLK-10M05

Part No HLK-10M05
Manufacturer Shenzhen Hi-Link Electronics Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC-DC DIP,46.9x27.8mm AC DC Converters RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package DIP,46.9x27.8mm
Quiescent Dissipation 0.1W
Height 21.8mm
Ripple Noise 100mVp-p
Output Voltage 5V
Isolation Voltage(Vrms) 3kV
Output Power 10W
Voltage - Input(DC) 70V~350V;85VAC~264VAC
Output current (maximum value) 2.2A
Operating Temperature Range -25℃~+60℃
Length 46.9mm
Output Voltage Accuracy ±0.2%
Width 28.5mm
Number of Outputs 1
Conversion Efficiency 80%
Conversion Type AC/DC-DC
Features Short Circuit Protection;Over Current Protection;Fault self-recovery
Ultra Librarian 3D Model Ultra Librarian HLK-10M05 CAD Model

Description

Product Overview

The 02DZ12-V is a versatile electronic component designed for precision and reliability in various applications. Its robust design and high-performance capabilities make it an ideal choice for both professional and hobbyist projects.

Applications

  • Robotics
  • Embedded Systems
  • Consumer Electronics

Features and Benefits

  • High Precision: Ensures accurate performance in critical tasks.
  • Durable Construction: Built to withstand harsh environmental conditions.
  • Energy Efficient: Designed to minimize power consumption while maximizing performance.

Additional Details

With its compact form factor, the 02DZ12-V is perfect for space-constrained designs. Engineers and developers can leverage its flexibility to enhance device functionalities effectively.

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess