EN
  • EN
  • DE

PZ127-2-06-S

Part No PZ127-2-06-S
Manufacturer Shenzhen Huacan Tianlu Electronics Co., Ltd.
Catalog Rectangular Connectors - Headers, Male Pins
Description Pin Header 12 Position 1.27mm Pitch Dual Row Surface Mount -40℃~+105℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=1.27mm
Contact Material Brass
Color Black
Circluar Pins/Square Pins Pin Header
Number of Rows 2
Mounting Type Surface Mount,Vertical
Insulation Height 1.5mm
Length of Mating Pin 4mm
Operating Temperature -40℃~+105℃
Number of Pins 12P
Pitch 1.27mm
Current Rating 1A
Row Spacing 1.27mm
Pin Structure 2x6P
Ultra Librarian 3D Model Ultra Librarian PZ127-2-06-S CAD Model

Description

0402CD5N6JTT Chip Inductor

The 0402CD5N6JTT is a robust chip inductor offering 5.6nH of inductance, part of the popular 0402 series. Its design focuses on providing reliable performance in environments where precision and efficiency are critical.

  • Resonant Circuits
  • Timing Circuits
  • Sensors
  • Consumer Electronics

Features and Benefits:

  • Compact design perfect for high-density layouts
  • High Q factor ensuring minimal energy loss
  • Durable performance across a variety of temperatures

The 0402CD5N6JTT’s small size and powerful performance make it a favorite for designing compact, efficient electronic circuits.

You May Also Be Interested in

Hirose Electric Co Ltd
Interconnect Rectangular
Lowest to $0.8703
Samtec Inc.
CONN HEADER SMD R/A 40POS 1.27MM
Lowest to $10.7687
Hirose Electric Co Ltd
CONN HDR 2MM DUAL GLD R/A 12POS
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER VERT 30POS 2.54MM
Lowest to $4.3657
IRISO
HEADER SMT RA 16POS KEY-B
Lowest to $1.7463
Sullins Connector Solutions
CONN HEADER SMD 10POS 1.27MM
Lowest to $0.2911
JST Sales America Inc.
CONN HEADER SMD R/A 5POS 1.5MM
Lowest to $0.2474
JAE Electronics
CONN HEADER BRD EDGE 20P 1.25MM
Lowest to $2.6195
JST Sales America Inc.
CONN HEADER SMD 3POS 2MM
Lowest to $0.5711

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1848 $50.8200
660+ $0.1516 $100.0560
1,025+ $0.1469 $150.5725
1,410+ $0.1422 $200.5020
1,820+ $0.1374 $250.0680
2,440+ $0.1232 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess