EN
  • EN
  • DE

SSM3J01F(TE85L,F)

Part No SSM3J01F(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH Si 30V 0.7A 3-Pin S-Mini T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096263-SSM3J01F(TE85L,F)
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3J01F(TE85L,F) CAD Model

Description

The SSM3J01F(TE85L,F) is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for use in various switching and amplification applications, characterized by its low on-resistance and fast switching speed. The (TE85L,F) suffix indicates the specific packaging and lead-free compliance.

Applications

  • Load Switching: Used as a switch to control power to various loads in electronic circuits.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels.
  • Power Management Circuits: Used in power management systems for efficient power distribution.
  • Portable Devices: Suitable for battery-powered devices due to its low on-resistance and low gate charge.
  • LED Drivers: Used in LED lighting applications for controlling the current flow to LEDs.

Features

  • P-Channel MOSFET: Allows for easy implementation in circuits where a ground-referenced switch is required.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Gate Charge: Reduces the drive power required to switch the MOSFET.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to reduced heat generation, improving system reliability.
  • Faster Switching: Fast switching speed enables high-frequency operation and reduces switching losses.
  • Compact Design: Surface mount package allows for compact designs and efficient use of board space.
  • Simplified Circuit Design: P-Channel configuration simplifies circuit design in many applications.

Additional Details

The SSM3J01F(TE85L,F) typically has a low gate threshold voltage, which makes it suitable for low-voltage applications. It is compliant with RoHS standards, ensuring it is lead-free and environmentally friendly. The specific package type is often a small outline transistor (SOT) package, which is suitable for high-density surface mount assembly. It is important to consult the datasheet for detailed specifications, including maximum voltage and current ratings, thermal resistance, and gate charge characteristics. Proper thermal management techniques, such as using a heat sink or ensuring adequate airflow, may be necessary in high-power applications to prevent overheating. The MOSFET should be driven with a suitable gate driver circuit to ensure fast and reliable switching.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess