EN
  • EN
  • DE

TC-6615-4.5-160G

Part No TC-6615-4.5-160G
Manufacturer Shenzhen Huacan Tianlu Electronics Co., Ltd.
Catalog Tactile Switches
Description Tactile Switch SPST 160gf 4.5mm 6mm x 6mm Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,Right Angle-4P,6x6mm
with Bracket With Bracket
PressForce 1.6N
Length 6mm
Height 4.5mm
Voltage Rating 12V
Switching Life 100,000 cycles
Operating Temperature -25℃~+85℃
Width 6mm
Installation method Right Angle
Actuator Style Round Button
With Lamp No
Actuator/Cap Color Black
Circuit SPST
Contact Current 50mA
Ultra Librarian 3D Model Ultra Librarian TC-6615-4.5-160G CAD Model

Description

Product Overview

The 0402CS-7N5XJBW is a chip inductor optimized for cutting-edge technologies that demand precision and efficiency. Its small footprint and high performance make it a go-to for developers looking to enhance their circuits.

Features and Benefits

  • Space-Saving Design: Compact 0402 form factor is ideal for miniaturization of components.
  • Excellent Saturation Stability: Operates effectively across varied current levels without performance degradation.
  • Broad Frequency Compatibility: Suitable for a wide range of applications due to its flexible operability.
  • Enhanced Durability: Designed for longevity, providing sustained performance over time.

Applications

  • High-Frequency Data Communication
  • RFID Tags
  • Smartphones
  • Medical Equipment
  • Automotive Electronics

Additional Details

This inductor is built to support stringent environmental standards, making it suitable for high-quality, sustainable manufacturing practices.

You May Also Be Interested in

Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 24VDC 500000Cycles 1.57N SMD T/R
Lowest to $0.2734
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3379
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 1.6N SMD T/R
Lowest to $0.1052
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 16VDC 500000Cycles 4N SMD T/R
Lowest to $0.3981
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $2.3498
ALPS Electric
Switch Tactile N.O. SPST Button PC Pins 0.05A 12VDC 1.27N Thru-Hole Radial Tape
Lowest to $0.4377
Omron
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $1.2265
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.3396
ALPS Electric
SMD Tactile Switches 3.7x3.7x0.35mm 160gf
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0352 $50.1600
3,465+ $0.0289 $100.1385
5,360+ $0.0280 $150.0800
7,385+ $0.0271 $200.1335
9,545+ $0.0262 $250.0790
12,770+ $0.0235 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess