EN
  • EN
  • DE

1.0K-FX-24PWB

Part No 1.0K-FX-24PWB
Manufacturer Shenzhen Huade co-create Technology Co.,LTD
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 24 Position 1mm Pitch Bottom Contact Surface Mount, Right Angle -20℃~+85℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=1mm,Surface Mount,Right Angle
Locking Feature Slide Lock
Operating Temperature -20℃~+85℃
Number of Contacts 24P
Pitch 1mm
Contact Type Bottom Contact
Mounting Type Surface Mount, Right Angle
FFC, FCB Thickness 0.3mm
Ultra Librarian 3D Model Ultra Librarian 1.0K-FX-24PWB CAD Model

Description

795763004

The 795763004 is engineered for high performance in a variety of electronic systems, providing enhanced functionalities for complex tasks.

  • Applications/Projects:
    • Automotive electronics
    • Robotics and automation
    • Medical devices
  • Features and Benefits:
    • Advanced circuitry for precise control
    • Lightweight and durable design
    • Compliance with international safety standards

    Additional Details: Its adaptable nature makes it suitable for precision-based applications, where accurate performance is crucial.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Cvilux USA
CONN FFC BOTTOM 30POS 0.5MM R/A
Lowest to $0.6818
Molex, LLC
Need more? Email Us
AVX Corp/Kyocera Corp
CONN FFC FPC TOP 16POS 1MM R/A
Need more? Email Us
Molex, LLC
FFC & FPC Connectors 1.0 FPC ZIF 3Ckt Sn-Ag-Bi
Need more? Email Us
TE Connectivity
CONN FPC TOP 20POS 0.5MM R/A
Lowest to $1.7993
TE Connectivity
TRIOMATE ASY V14P L=4.064,LDFR
Need more? Email Us
Molex, LLC
Need more? Email Us
Cvilux USA
CONN FFC FPC BOTTOM 4POS 1MM R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2283 $50.2260
535+ $0.1873 $100.2055
830+ $0.1815 $150.6450
1,140+ $0.1756 $200.1840
1,475+ $0.1698 $250.4550
1,975+ $0.1522 $300.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess