EN
  • EN
  • DE

BZX84C20CAW

Part No BZX84C20CAW
Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Catalog END - OF - LIFE
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Win Source Part Number 1158017-BZX84C20CAW
Manufacturer Homepage www.htsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C20CAW CAD Model

Description

The BZX84C20CAW is a surface-mount Zener diode manufactured by Shenzhen Jin Yu Semiconductor Co., Ltd. This diode is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The 'C20' in the part number indicates a nominal Zener voltage of 20V.

Applications

  • Voltage Regulation: Used to maintain a stable voltage level in power supplies and other electronic circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits from overvoltage conditions.
  • Clipping Circuits: Limits the voltage swing of signals in signal processing applications.

Features

  • Zener Voltage: Provides a stable Zener voltage of approximately 20V.
  • Surface-Mount Package: Available in a small surface-mount package, suitable for compact designs.
  • Low Leakage Current: Exhibits a low reverse leakage current, minimizing power dissipation.
  • Fast Response Time: Responds quickly to voltage transients, providing effective protection.
  • High Surge Current Capability: Can handle high surge currents, protecting the diode from damage during transient events.
  • Lead-Free Finish: Complies with RoHS standards for environmental protection.

Benefits

  • Precise Voltage Regulation: Provides accurate and stable voltage regulation.
  • Effective Transient Protection: Protects sensitive components from voltage transients and surges.
  • Compact Design: Small surface-mount package saves valuable board space.
  • Reliable Performance: Offers reliable and consistent performance in voltage regulation and protection applications.

Additional Details

The BZX84C20CAW is available in a SOT-323 or similar small surface-mount package. Designers should refer to the datasheet for detailed electrical characteristics, such as Zener voltage tolerance, dynamic resistance, and maximum power dissipation. Proper soldering techniques are essential for reliable surface-mount assembly. The BZX84C20CAW is commonly used in a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive systems. Due to its end-of-life category, it's important to check availability.

You May Also Be Interested in

Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess