The BZX84C30CAW is a surface-mount Zener diode manufactured by Shenzhen Jin Yu Semiconductor Co., Ltd. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. The diode comes in a small SOT-323 package, making it suitable for high-density PCB assemblies.
Applications:
- Voltage stabilization in electronic equipment
- Transient voltage suppression
- Clipping and clamping circuits
- Protection of sensitive electronic components
- Use in mobile phones and other portable devices
Features:
- Surface Mount Device
- SOT-323 Package
- Zener Voltage: 30V (Nominal)
- Low leakage current
- High Surge Current Capability
Benefits:
- Provides stable voltage regulation
- Protects circuits from voltage spikes
- Space-saving design due to small package size
- Easy to integrate into automated assembly processes
- Reliable performance in demanding applications
Additional Details:
The BZX84C30CAW has a Zener voltage (Vz) of 30V with a tolerance that is specified in the datasheet. The power dissipation is dependent on the mounting conditions. The operating and storage temperature ranges are also specified in the datasheet. This diode is constructed using silicon planar technology. The forward voltage drop is relatively low. The device is RoHS compliant.
It's commonly used in applications where precise voltage regulation is required and where minimizing board space is important. Because it is a Zener diode, it can be used to create stable reference voltages. The small SOT-323 package facilitates its use in compact electronic designs.