EN
  • EN
  • DE

BZX84C5V1CAW

Part No BZX84C5V1CAW
Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Catalog END - OF - LIFE
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Win Source Part Number 1158088-BZX84C5V1CAW
Manufacturer Homepage www.htsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C5V1CAW CAD Model

Description

The BZX84C5V1CAW is a surface-mount Zener diode manufactured by Shenzhen Jin Yu Semiconductor Co., Ltd. It's part of the BZX84 series, which is known for its voltage regulation capabilities in various electronic circuits. This particular diode features a nominal Zener voltage of 5.1V and comes in a small SOT-323 package, making it suitable for compact applications where board space is a constraint.

Applications

  • Voltage stabilization: Maintaining a constant voltage level in electronic circuits.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes.
  • Clipping circuits: Shaping waveforms by limiting voltage excursions.
  • Overvoltage protection: Safeguarding circuits from excessive voltage conditions.
  • ESD protection: Protecting circuits from electrostatic discharge.

Features

  • Zener Voltage: 5.1V nominal Zener voltage.
  • Package: SOT-323 surface-mount package.
  • Low Leakage Current: Minimal reverse leakage current.
  • High Surge Current Capability: Ability to withstand transient surge currents.
  • Tight Tolerance: Precise Zener voltage tolerance.

Benefits

  • Precise Voltage Regulation: Provides stable and accurate voltage regulation in electronic circuits.
  • Compact Size: Space-saving SOT-323 package allows for use in miniature applications.
  • Reliable Protection: Protects sensitive components from voltage transients and ESD events.
  • Easy to Implement: Simple to integrate into various circuit designs.
  • Cost-Effective: Provides a cost-efficient solution for voltage regulation and protection.

Technical Specifications

The BZX84C5V1CAW has the following key specifications:

  • Zener Voltage (Vz): 5.1V
  • Zener Test Current (Izt): Typically a few mA (check datasheet for exact value)
  • Power Dissipation: Typically around 250mW (check datasheet for exact value)
  • Operating Temperature: Usually ranges from -65°C to +150°C
  • Package Type: SOT-323

It is important to consult the official datasheet from Shenzhen Jin Yu Semiconductor Co., Ltd. for detailed and up-to-date specifications. This Zener diode is commonly used in a variety of consumer electronics, industrial equipment, and automotive applications where precise voltage regulation and protection are crucial.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess