EN
  • EN
  • DE

JS10B-15P-100-4-8

Part No JS10B-15P-100-4-8
Manufacturer Shenzhen Jushuo Electronics Co., Ltd.
Catalog Flat Flex Cables (FFC, FPC)
Description 15 Position FFC, FPC Cable 1mm 10cm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package P=1mm
Insert Thickness 0.3mm
Number of Pins 15P
Pitch 1mm
Contact Location Reverse
Total Length 10cm
Ultra Librarian 3D Model Ultra Librarian JS10B-15P-100-4-8 CAD Model

Description

02DZ6.2-Y Zener Diode

The 02DZ6.2-Y is a high-quality Zener Diode, designed for optimum performance in voltage regulation applications. Offering a stable reference voltage of 6.2V, this component is essential for circuits requiring precise voltage control.

  • Applications:
    • Power supply regulation
    • Signal stabilization
    • Over-voltage protection
  • Features and Benefits:
    • Compact and robust design allowing for easy integration into various electronic circuits
    • Reliable performance ensuring stable voltage output
    • High-temperature tolerance for diverse environmental conditions
  • Additional Details:
    • Nominal Voltage: 6.2 volts
    • Power Dissipation: 500 mW
    • Package Type: Standard leaded package

You May Also Be Interested in

Omron
Lowest to $0.5385
Omron
Lowest to $0.5279
Molex, LLC
Lowest to $0.7404
Hirose Electric Co Ltd
Lowest to $2.0374
Hirose Electric Co Ltd
Lowest to $0.9653
Hirose Electric Co Ltd
Lowest to $0.8286
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0975 $50.2125
1,250+ $0.0800 $100.0000
1,940+ $0.0775 $150.3500
2,670+ $0.0750 $200.2500
3,450+ $0.0725 $250.1250
4,620+ $0.0650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,795 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess