EN
  • EN
  • DE

IRFB4410Z

Part No IRFB4410Z
Manufacturer Shenzhen Minos Technology Co., Ltd.
Catalog Transistors – FETs, MOSFETs – Single
Description N-Channel 100V 110A 230W Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-220
Drain to Source Voltage 100V
Output Capacitance(Coss) 480pF
Current - Continuous Drain(Id) 110A
Gate Threshold Voltage (Vgs(th)) 4V
Pd - Power Dissipation 230W
Reverse Transfer Capacitance (Crss@Vds) 420pF
RDS(on) 8mΩ@10V
Number 1 N-channel
Input Capacitance(Ciss) 8.05nF
Gate Charge(Qg) 160nC@10V
Type N-Channel
Ultra Librarian 3D Model Ultra Librarian IRFB4410Z CAD Model

Description

Description

The 02CZ9.1-X component is distinguished by its superior performance and adaptability. It serves critical roles in complex electronic environments, providing the reliability needed for demanding tasks.

Features and Benefits

  • High reliability and efficiency
  • Adaptable to various system requirements
  • Ensures low noise interference
  • Environmentally friendly construction

Applications

  • Energy distribution networks
  • Industrial automation
  • Aerospace technology
  • Smart grid systems

Additional Details

The 02CZ9.1-X is engineered for projects that require a robust solution to maintain consistent operation without compromises.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 55V 5.5A SOT223
Lowest to $1.4553
Diodes Incorporated
MOSFET N-CH 20V 6.7A TSOT26 T&R
Lowest to $0.1431
Nexperia USA Inc.
PMX300UNE/SOT8013/DFN0603-3
Lowest to $2.9105
Diodes Incorporated
MOSFET N-CH 20V 1A X2-DFN1006-3
Lowest to $1.0187
Infineon Technologies
MOSFET N-CH 75V 82A D2PAK
Lowest to $1.3098
Rohm Semiconductor
MOSFET N-CH 100V 17.5A TO252
Lowest to $0.9896
Infineon Technologies
MOSFET N-CH 55V 17A TO252AA
Lowest to $11.0598
Siliconix
MOSFET N-CH 100V 23.3A/104A PPAK
Need more? Email Us
Infineon Technologies
MOSFET N-CH 950V 13.3A TO263-3
Lowest to $11.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4985 $52.3425
245+ $0.4091 $100.2295
380+ $0.3963 $150.5940
525+ $0.3835 $201.3375
675+ $0.3707 $250.2225
905+ $0.3324 $300.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,022 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess