EN
  • EN
  • DE
Part No SS16
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Schottky Diodes
Description 60V 700mV@1A 1A SMA(DO-214AC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329835-SS16
Package Tape & Reel (TR)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 700mV @ 1A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300µA @ 60V
Capacitance @ Vr, F 80pF @ 4V, 1MHz
Grade -
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 150°C
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Current - Reverse Leakage @ Vr 200µA @ 60V
Supplier Device Package DO-214AC (SMA)
Operating Temperature - Junction -65°C ~ 125°C
Package Cut Tape (CT)
Operating Temperature - Junction -55°C ~ 125°C
Voltage - DC Reverse (Vr) (Max) 100V
Voltage - Forward (Vf) (Max) @ If 850mV @ 1A
Current - Reverse Leakage @ Vr 500µA @ 100V
Capacitance @ Vr, F 50pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 500µA @ 60V
Ultra Librarian 3D Model Ultra Librarian SS16 CAD Model

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SMA(DO-214AC)
Lowest to $0.0713
Diotec Semiconductor AG
Schottky Diodes & Rectifiers Schottky Barrier Diode, SOT-23, 30V, 0.20A
Lowest to $1.3928
ShenZhen SlkorMicro Semicon Co. Ltd
30V Independent Type [email protected] 500mA SOD-123
Lowest to $0.0204
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Lowest to $0.0074
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 700mV@3A SMC(DO-214AB)
Lowest to $0.0399
ON Semiconductor
Schottky Diodes & Rectifiers 3a 40V Rectifier Schottky Barrier
Lowest to $0.1277
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@5A 5A SMA(DO-214AC)
Lowest to $0.0583
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V Independent Type 3A 550mV@3A SMA(DO-214AC)
Lowest to $0.3420

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1310 $50.4350
935+ $0.1075 $100.5125
1,440+ $0.1042 $150.0480
1,985+ $0.1008 $200.0880
2,570+ $0.0974 $250.3180
3,435+ $0.0874 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,115 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess