EN
  • EN
  • DE

TXM12M0004252FBCEO00T

Part No TXM12M0004252FBCEO00T
Manufacturer Shenzhen Yajingxin Electronics Co., Ltd.
Catalog Crystals
Description Crystal 12MHz ±10ppm 12pF 120Ω SMD2520-4P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD2520-4P
Frequency Stability ±30ppm
Operating Temperature -40℃~+85℃
Load Capacitance 12pF
Normal temperature Frequency Tolerance ±10ppm
Equivalent Series Resistance(ESR) 120Ω
Frequency 12MHz
Ultra Librarian 3D Model Ultra Librarian TXM12M0004252FBCEO00T CAD Model

Description

Product Description

The 0402HP-3N9XJLW serves as a high-performance solution for various EMI suppression and RF tasks. It's designed for circuits requiring reduced interference and optimal signal quality.

Features and Benefits

  • Small 0402 package for modern compact designs
  • Outstanding quality factor
  • Enhanced reliability in high-temperature scenarios
  • Exceptional current capacity

Applications

  • Electronic warfare systems
  • LTE modules
  • Home automation systems
  • Remote sensing hardware
  • Multimedia devices

You May Also Be Interested in

Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048
Epson Electronics America Inc-Semiconductor Div
10pF SMD2016-4P Crystals RoHS
Lowest to $0.1747
Abracon LLC
ABM8AIG-16.000MHz-82Z-T ABRACON Crystals datasheet, inventory, & pricing.
Lowest to $1.6619
ECS Inc.
ECS-163.84-18-33-JGN-TR3 ECS Crystals 16.384MHz,CL 18,TOL 20 ppm ,STAB 30 ppm,-40 - +85C,ESR 80 datasheet, inventory, & pricing.
Need more? Email Us
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
NDK
9pF ±20ppm SMD2012-2P Crystals RoHS
Lowest to $0.3493
Epson Electronics America Inc-Semiconductor Div
Crystal 24MHz ±10ppm 10pF 40Ω SMD3225-4P
Lowest to $0.4657
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32.768kHz ±10ppm 12.5pF 40kΩ DT-26
Lowest to $0.0997

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
745+ $0.0675 $50.2875
1,810+ $0.0554 $100.2740
2,795+ $0.0537 $150.0915
3,855+ $0.0519 $200.0745
4,985+ $0.0502 $250.2470
6,670+ $0.0450 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,366 pieces
MOQ: 745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess