EN
  • EN
  • DE

X49SD8MSD2SC

Part No X49SD8MSD2SC
Manufacturer SHENZHEN YANGXING TECHNOLOGY CO., LTD.
Catalog Crystals
Description Crystal 8MHz ±20ppm 20pF HC-49S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package HC-49S
Frequency Stability ±30ppm
Operating Temperature -20℃~+70℃
Load Capacitance 20pF
Normal temperature Frequency Tolerance ±20ppm
Frequency 8MHz
Ultra Librarian 3D Model Ultra Librarian X49SD8MSD2SC CAD Model

Description

Features and Benefits

  • Optimal Overcurrent Protection: The 0429005.WRM is engineered to prevent excessive current flow, ensuring the longevity and reliability of electronic circuits.
  • Compact Design: Its small footprint makes it suitable for modern electronics where space is at a premium.
  • High Breaking Capacity: Capable of interrupting large current surges without damage.

Applications and Projects

  • Consumer Electronics
  • Telecommunication Devices
  • Automotive Electronics

Additional Details

The 0429005.WRM fuse is designed for fast response to overcurrents, providing reliable protection for electronic components. It is ideal for applications where immediate circuit interruption is critical.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
Murata Electronics North America
CRYSTAL 16.0000MHZ 8PF SMD
Need more? Email Us
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069
Seiko Instruments
Crystal 32.768kHz ±20ppm 7pF SMD3215-2P
Lowest to $0.2587
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187
NDK
±30ppm 8pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0883 $50.3310
1,385+ $0.0724 $100.2740
2,140+ $0.0702 $150.2280
2,950+ $0.0679 $200.3050
3,810+ $0.0657 $250.3170
5,095+ $0.0589 $300.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,002 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess