EN
  • EN
  • DE

LTF5022T-101MR45-D

Part No LTF5022T-101MR45-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 100UH 530MA 1.28 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel
Type Wirewound
Material - Core Ferrite
Inductance 100μH
Tolerance ±20%
Current Rating (Amps) 530mA
Current - Saturation 450mA
Shielding Shielded
DC Resistance (DCR) 1.28Ohm Max
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 100kHz
Mounting Style SMD
Manufacturer Package Nonstandard
Parts Dimension 0.205" L x 0.197" W (5.20mm x 5.00mm)
Height - Seated (Maximum) 0.087" (2.20mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 739576-LTF5022T-101MR45-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTF5022T-101MR45-D CAD Model

Description

The TDK Corporation Inductors, Coils, Chokes are a high-quality solution for any electronic circuit.

  • Type: Wirewound
  • Shielded
  • Core Material: Ferrite
  • Current Rating: 530mA

You May Also Be Interested in

Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2596 $62.9800
115+ $1.0336 $118.8640
175+ $1.0013 $175.2275
240+ $0.9690 $232.5600
310+ $0.9367 $290.3770
415+ $0.8398 $348.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess