EN
  • EN
  • DE

X322516MRB4SI

Part No X322516MRB4SI
Manufacturer SHENZHEN YANGXING TECHNOLOGY CO., LTD.
Catalog Crystals
Description Crystal 16MHz ±10ppm 18pF SMD3225-4P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD3225-4P
Frequency Stability ±20ppm
Operating Temperature -40℃~+85℃
Load Capacitance 18pF
Normal temperature Frequency Tolerance ±10ppm
Frequency 16MHz
Ultra Librarian 3D Model Ultra Librarian X322516MRB4SI CAD Model

Description

0430310001-06-B2-D - Modular Connector

The 0430310001-06-B2-D is a versatile modular connector designed to facilitate secure and efficient connections within electronic systems. Its innovative design features support a broad range of applications.

  • Applications: Data communications, Networking equipment, Audio/Video devices
  • Features and Benefits: Modular design, Easy installation, Reliable connectivity
  • This connector offers excellent performance in data and signal integrity, making it suitable for both commercial and industrial uses.

You May Also Be Interested in

NDK
Crystal 7.5MHz ±20ppm 8pF 250Ω SMD8045-2P
Lowest to $2.9105
KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3493
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32.768kHz ±10ppm 12.5pF 40kΩ DT-26
Lowest to $0.0997
TKD Science and Technology Co., Ltd.
SMD3215-2P Crystals RoHS
Lowest to $0.2200
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
Epson Electronics America Inc-Semiconductor Div
Crystal 32.768kHz ±20ppm 12.5pF SMD3215-2P
Lowest to $0.4366
NDK
9pF ±20ppm SMD2012-2P Crystals RoHS
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0646 $50.0650
1,890+ $0.0530 $100.1700
2,925+ $0.0513 $150.0525
4,025+ $0.0497 $200.0425
5,210+ $0.0480 $250.0800
6,965+ $0.0431 $300.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,560 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess