EN
  • EN
  • DE

SK1117-5.0

Part No SK1117-5.0
Manufacturer Shikues
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962661-SK1117-5.0
Categories OEM Parts( S )
Manufacturer Shikues
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK1117-5.0 CAD Model

Description

The SK1117-5.0 is a low dropout (LDO) positive voltage regulator manufactured by Shikues. It provides a fixed 5.0V output voltage, making it suitable for a wide array of applications requiring stable power. The '5.0' in the name denotes the output voltage.

Applications

  • Microcontroller Power Supplies: Providing a regulated 5V supply for microcontrollers and other digital logic.
  • Post-Regulation: Used after a switching regulator to reduce ripple and improve output voltage accuracy.
  • Battery-Powered Devices: Regulating voltage for portable electronics, such as handheld devices and wireless sensors.
  • Linear Regulators: General purpose linear regulation for various electronic circuits.
  • Power Management Systems: Used as a part of larger power management solutions.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Fixed 5.0V Output: Provides a precise and stable 5V output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator to prevent overheating.
  • Short Circuit Protection: Protects the regulator and the load from short circuit conditions.
  • Stable with Ceramic Capacitors: Designed for stable operation with low ESR ceramic capacitors.

Benefits

  • Stable and Regulated Output: Ensures reliable operation of connected devices.
  • Protection Features: Overcurrent, thermal overload, and short circuit protection enhance reliability.
  • Extended Battery Life: Low dropout voltage improves efficiency, extending battery life in portable devices.
  • Simplified Design: Requires minimal external components.
  • Compact Size: Available in small surface mount packages for space-constrained applications.
  • Cost-Effective: Provides a reliable and efficient regulation solution at a competitive price.

Additional Details

The SK1117-5.0 is typically available in surface mount packages like SOT-223 or TO-252. External capacitors are typically required at the input and output for stable operation. The dropout voltage depends on the load current; refer to the datasheet for specific values. It is important to consider thermal management for higher load currents. Refer to the Shikues datasheet for detailed electrical characteristics, thermal considerations, and application circuit examples.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0437 $50.0365
2,790+ $0.0359 $100.1610
4,315+ $0.0348 $150.1620
5,955+ $0.0336 $200.0880
7,695+ $0.0325 $250.0875
10,275+ $0.0292 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess