EN
  • EN
  • DE

D10XB80-7000

Part No D10XB80-7000
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Description Rectifier Bridge Diode Single 800V 2.7A 4-Pin SIP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package S
Height 15 mm
Length 25 mm
Maximum Operating Temperature 150 °C
Max Reverse Leakage Current 10 µA
Max Surge Current 120 A
Packaging Bulk
RoHS Compliant
Width 4.6 mm
Win Source Part Number 984023-D10XB80-7000
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D10XB80-7000 CAD Model

Description

The D10XB80-7000 is a bridge rectifier manufactured by Shindengen. It's designed for converting AC voltage to DC voltage in various power supply applications. The 'D10XB' likely indicates the package type and current rating, while '80' suggests the voltage rating and '-7000' is a manufacturing or internal tracking code.

Applications:

  • Power Supplies: Used in AC-DC power supplies for electronic devices.
  • Industrial Equipment: Used in power supplies for industrial machinery and control systems.
  • Home Appliances: Used in power supplies for appliances such as refrigerators, washing machines, and air conditioners.
  • Lighting Systems: Used in power supplies for LED lighting and other lighting systems.
  • Battery Chargers: Used in battery chargers for various types of batteries.

Features:

  • High Surge Current Capability: Withstands high surge currents during power-up and transient events.
  • High Isolation Voltage: Provides electrical isolation between the AC input and DC output.
  • Compact Size: Saves board space in power supply designs.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.
  • Voltage Rating: 800V
  • Current Rating: 10A

Benefits:

  • Efficient AC-DC Conversion: Converts AC voltage to DC voltage with minimal power loss.
  • Reliable Performance: Provides reliable performance in various operating conditions.
  • Compact Design: Saves board space and reduces the size of power supply designs.
  • Enhanced Safety: Provides electrical isolation between the AC input and DC output, enhancing safety.
  • Easy Integration: Facilitates easy assembly and integration into power supply systems.

Additional Details:

The D10XB80-7000 is typically housed in a through-hole package (likely a D10XB package), which allows for easy mounting on printed circuit boards (PCBs). It is designed to withstand high temperatures and harsh operating conditions. The bridge rectifier consists of four diodes arranged in a bridge configuration, which allows for full-wave rectification of the AC input voltage. The -7000 likely denotes internal manufacturer information such as batch codes or specific testing parameters.

Technical Specifications:

  • Package: Through-hole (Likely D10XB)
  • Voltage Rating (VRRM): 800V
  • Current Rating (IF): 10A
  • Surge Current (IFSM): [Consult Datasheet for specific value]
  • Operating Temperature: [Consult Datasheet for specific value]

The D10XB80-7000 bridge rectifier provides a reliable and efficient solution for AC-DC conversion in a wide range of applications. Its high surge current capability and compact size make it a popular choice for power supply designers.

You May Also Be Interested in

NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6400 $60.8000
220+ $0.5252 $115.5440
345+ $0.5088 $175.5360
470+ $0.4924 $231.4280
610+ $0.4760 $290.3600
815+ $0.4268 $347.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess