EN
  • EN
  • DE

D15JAB60V-7000

Part No D15JAB60V-7000
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993806-D15JAB60V-7000
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D15JAB60V-7000 CAD Model

Description

The D15JAB60V-7000 is a bridge rectifier manufactured by Shindengen. It's designed for converting AC voltage to DC voltage in power supply applications, likely with an emphasis on high current and voltage handling capabilities. The 'D15JA' suggests a specific package and current rating, 'B60V' denotes the voltage rating and '-7000' is an internal manufacturing code.

Applications:

  • Power Supplies: For industrial equipment requiring high power rectification.
  • Motor Drives: Converting AC to DC for powering DC motors.
  • Welding Equipment: Powering the welding arc.
  • Uninterruptible Power Supplies (UPS): Converting AC to DC for battery charging and power backup.
  • Renewable Energy Systems: Converting AC from inverters to DC for battery storage in solar or wind power systems.

Features:

  • High Current Capability: Designed to handle high current loads.
  • High Voltage Rating: Can withstand high AC input voltages (600V - assuming it represents 60Vx10).
  • High Surge Current Capability: Withstands high surge currents during start-up and load changes.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Isolated Package: Provides electrical isolation between the terminals and the mounting surface.
  • Package Type: Likely a robust package for heat dissipation.

Benefits:

  • Efficient AC-DC Conversion: Converts AC voltage to DC voltage with minimal power loss, improving system efficiency.
  • Reliable Performance: Provides stable and reliable performance in demanding applications.
  • Safe Operation: The isolated package ensures safe operation by preventing electrical shock.
  • Robust Design: Withstands harsh operating conditions, ensuring long-term reliability.
  • Easy Installation: The package design facilitates easy mounting and connection.

Additional Details:

The D15JAB60V-7000 is likely housed in a robust through-hole package designed for efficient heat dissipation. The rectifier consists of four diodes in a bridge configuration. The 'D15JA' portion likely defines the physical characteristics of the package and its current handling capabilities, while the 'B60V' indicates a voltage rating of 600V (inferred). The -7000 portion is likely an internal Shindengen tracking or manufacturing code. Due to the industrial nature of the likely applications, the construction includes high quality materials.

Technical Specifications (Estimates - Consult Datasheet for Exact Values):

  • Package: Through-Hole (Likely a D15JA package variant)
  • Voltage Rating (VRRM): 600V
  • Current Rating (IF): 15A
  • Surge Current (IFSM): [Consult Datasheet for specific value]
  • Operating Temperature: [Consult Datasheet for specific value]

The D15JAB60V-7000 bridge rectifier is a robust and reliable component for high-power AC-DC conversion in demanding industrial applications. Its high current and voltage ratings, combined with its isolated package, make it a suitable choice for a variety of power supply and motor control applications.

You May Also Be Interested in

Sagami
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,221 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess