EN
  • EN
  • DE

F5K60M

Part No F5K60M
Manufacturer Shindengen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823088-F5K60M
Ultra Librarian 3D Model Ultra Librarian F5K60M CAD Model

Description

The Shindengen F5K60M is a power MOSFET designed for high-efficiency switching applications. It features a robust structure and low on-resistance, enabling efficient power conversion and minimizing heat dissipation. This MOSFET is suitable for a wide range of applications requiring reliable and efficient power switching.

Applications

  • Switching Power Supplies: Used in power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Motor Control: Suitable for motor control applications, providing efficient and precise motor control.
  • Inverters: Used in inverters for converting DC power to AC power.
  • Lighting Systems: Applied in lighting systems for efficient and reliable switching.

Features

  • Low On-Resistance: Minimizes power losses and improves efficiency.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Voltage Rating: Suitable for high-voltage applications.
  • Isolated Package: Enhances thermal performance and simplifies mounting.

Benefits

  • Improved Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced Reliability: Provides robust performance and long-term stability.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.
  • Simplified Design: Facilitates easier design and implementation.
  • Cost-Effective: Offers a balance of performance and cost.

Additional Details

While specific specifications may vary, typical parameters for the Shindengen F5K60M MOSFET include:

  • Voltage Rating (Vds): 600V (Typical)
  • Current Rating (Id): 5A (Typical)
  • On-Resistance (Rds(on)): Low value, which improves power efficiency.
  • Package Type: Isolated package for enhanced thermal performance.

Disclaimer: Always refer to the official Shindengen F5K60M datasheet for detailed specifications, application notes, and safety information.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3899 $58.7293
17+ $6.8850 $117.0450
26+ $6.6690 $173.3940
36+ $6.4541 $232.3476
47+ $6.2393 $293.2471
62+ $5.5937 $346.8094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess