EN
  • EN
  • DE
Part No K1V5
Manufacturer Shindengen
Description Sidac
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Shindengen
Win Source Part Number 1191833-K1V5
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K1V5 CAD Model

Description

The K1V5 is a SIDAC (Silicon Diode for Alternating Current) manufactured by Shindengen. It is a bidirectional voltage triggered switch used for overvoltage protection and high voltage pulse generation. When the voltage across the SIDAC exceeds its breakover voltage, it rapidly switches to a low-voltage on-state, conducting current until the current falls below its holding current. This makes it suitable for applications where transient overvoltages need to be suppressed or high-power pulses need to be generated.

Applications:

  • Overvoltage Protection: Used to protect circuits from voltage surges and transients.
  • High Voltage Pulse Generation: Employed in circuits that require high voltage pulses, such as in gas discharge lamps and igniters.
  • Crowbar Circuits: Used in crowbar circuits to quickly short-circuit a power supply in the event of an overvoltage condition.
  • Ignition Systems: Utilized in ignition systems for gas discharge lamps and other ignition applications.
  • Surge Protection Devices (SPDs): Incorporated into surge protection devices to protect electronic equipment from lightning strikes and other transient overvoltages.

Features:

  • Bidirectional Switching: Can conduct current in both directions when triggered.
  • Fast Switching Speed: Switches rapidly from a high-impedance off-state to a low-impedance on-state.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low On-State Voltage: Minimizes power dissipation when conducting current.
  • Simple Triggering: Triggered by exceeding the breakover voltage.

Benefits:

  • Effective Overvoltage Protection: Provides reliable protection against voltage surges and transients.
  • Efficient Pulse Generation: Enables the generation of high voltage pulses with minimal energy loss.
  • Robust Performance: Withstands high surge currents and operates reliably under harsh conditions.
  • Simplified Circuit Design: Simplifies the design of overvoltage protection and pulse generation circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for overvoltage protection and pulse generation applications.

Additional Details:

The K1V5 typically comes in a through-hole package such as a DO-41 or similar. Key specifications to consider when using this SIDAC include breakover voltage (VBO), holding current (IH), surge current rating (ITSM), and on-state voltage (VT). Refer to the manufacturer's datasheet for detailed specifications and application notes. The datasheet provides information on the SIDAC's electrical characteristics, thermal properties, and recommended operating conditions. Proper heat sinking may be required in high-power applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2599 $61.5594
14+ $8.4176 $117.8464
22+ $8.1555 $179.4210
30+ $7.8921 $236.7630
38+ $7.6288 $289.8944
51+ $6.8399 $348.8349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess