The Shindengen M2FM3 is a surface-mount standard recovery rectifier diode designed for various general-purpose applications. This diode is engineered for efficient rectification and is commonly used in power supplies, inverters, and other electronic circuits.
Applications:
- Power supplies
- Inverters
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
- General rectification
Features:
- Surface-mount package
- Standard recovery time
- High surge current capability
- Low forward voltage drop
- High reliability
- RoHS compliant
Benefits:
- Efficient rectification
- Compact size for space-constrained applications
- Easy to integrate into surface-mount assembly processes
- Robust performance in demanding environments
- Long lifespan
- Environmentally friendly
Additional Details:
The M2FM3 diode is designed for efficient and reliable rectification of AC signals. Its standard recovery time makes it suitable for general-purpose applications where high-speed switching is not required. The diode's high surge current capability allows it to withstand transient current spikes, providing added protection to the circuit. Its low forward voltage drop minimizes power dissipation, improving overall efficiency. The M2FM3's surface-mount package simplifies assembly and reduces board space requirements.
Specifications: Peak reverse voltage: 200V, Forward current: 2A, Surge current: 50A, Forward voltage drop: 0.95V (max), Reverse recovery time: Standard.